- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Case Size | Case Style | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Shape | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Housing Color | Working Voltage | Failure Rate | Rated Temperature | Plating | Lead Style | Product Type | Coating, Housing Type | Resistance Tolerance | Stud Size | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100F 2R7 F 200MM M372 Ohmite | 33 |
| - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | 5 | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | Chassis Mount | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 3.456848 oz | 1.9 kV | - | - | Box | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | - | - | - | - | ±100ppm/°C | - | 2.7 Ohms | - | Wirewound | - | 100W | - | - | Resistors | 100 W | - | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Solder Lugs | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | 0.949 (24.10mm) | 65.2 mm | 27.5 mm | - | ||
![]() HS25F 1K F 200MM M404 Ohmite | 33 |
| - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | 5 | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | Chassis Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 0.458562 oz | 550 V | - | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | - | - | - | ±25ppm/°C | - | 1 kOhms | - | Wirewound | - | 25W | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS50F 1K5 F 200MM M404 Ohmite | 33 |
| - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | 5 | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | Chassis Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 0.846575 oz | 1.25 kV | - | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | - | - | - | ±25ppm/°C | - | 1.5 kOhms | - | Wirewound | - | 50W | - | - | Resistors | 50 W | - | Wirewound | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | - | ||
![]() HS25F 10R F 200MM M404 Ohmite | 33 |
| - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | ARCOL / Ohmite | - | - | - | 5 | - | - | - | Ohmite | - | - | + 200 C | Ohmite | - | Chassis Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 0.458562 oz | 550 V | - | - | Bulk | HSF | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | - | - | - | ±100ppm/°C | - | 10 Ohms | - | Wirewound | - | 25W | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | Wire Leads | Wirewound Resistors | Aluminum | - | - | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.583 (14.80mm) | 27.3 mm | 14.2 mm | - | ||
![]() HS100F 1K5 F 200MM M372 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | 40 | - | - | - | Ohmite | - | - | + 200 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.9 kV | - | - | Bulk | HSF | - | 1 % | - | - | - | - | 25 PPM / C | - | 1.5 kOhms | - | - | - | - | - | - | Resistors | 100 W | - | Wirewound | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() LN50J750 Ohmite | In Stock | - | - | Pre-Tin | Bolt | - | NO | LUG | CHASSIS MOUNT | - | 2 | Nylon | Straight | - | Not Required | VITREOUS ENAMEL | Brass | - | OHMITE MANUFACTURING CO | Not Required(mm) | - | Ohmite Mfg Co | LN50J750 | 270 | - | - | Through Hole | Bolt-On | - | 350 °C | - | , | TUBULAR PACKAGE | Active | 50(W) | Not Required(mm) | 14.3(mm) | - | 5.68 | Non-Compliant | No | 25 TO 350 | Solder | 5% | - | - | - | -30 to 105 °C | - | - | - | 5 % | e0 | No | Radial | EAR99 | ±260(ppm/°C) | Wirewound | 750(ohm) | Tin/Lead (Sn/Pb) | - | Header | - | FLAMEPROOF, NON-INDUCTIVE | 8533.29.00.00 | - | 50 W | 1.5000 mm | WIRE WOUND | 14.3 mm | Tubular | FIXED RESISTOR | compliant | Not Required | Radial Lug | 50 W | Gray | 1625 V | Not Required | 25 °C | - | - | - | - | - | - | - | - | - | 8.5 mm | - | 101.6(mm) | - | - | 101.6 mm | - | Not Required(mm) | ||
![]() C375K20R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | 375(W) | Not Required(mm) | 28.58(mm) | Active | - | - | - | 25 TO 400 | - | 10% | - | - | - | - | - | * | - | - | - | - | - | - | ±400(ppm/°C) | Wirewound | 20(ohm) | - | - | - | - | - | - | - | - | - | - | - | Tubular Corrugated | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | - | - | - | - | Not Required(mm) | ||
![]() L25J12RE Ohmite | In Stock | - | - | - | Bolt | - | - | - | - | - | 2 | - | Right Angle | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | - | Surface Mount | Bolt-On | - | - | - | - | - | - | 25(W) | Not Required(mm) | 14.3(mm) | - | - | Non-Compliant | - | 25 TO 350 | Solder | 5% | - | - | - | - | - | - | - | 5 % | - | - | Radial | - | ±400(ppm/°C) | Wirewound | 12(ohm) | - | - | Receptacle | - | - | - | - | 25 W | 0.4000 mm | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() HS150 18K J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L100J6K0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F55J300 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | - | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | 55(W) | 25.4(mm) | Not Required(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | - | * | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 300(ohm) | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 120.65(mm) | - | - | - | - | 36.51(mm) | ||
![]() MOX-J-046005G Ohmite | In Stock | - | - | Gold | - | - | - | - | - | - | - | Thermoplastic | Right Angle | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Ohmite | Cable Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | IDT | - | - | - | - | -65 to 105 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 29.97 mm | - | - | - | - | - | - | - | ||
![]() L500J4R0E Ohmite | In Stock | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 26 to 22, 26 AWG | - | - | * | - | - | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 4 mm | - | - | - | 13.82 mm | - | - | - | - | - | - | - | ||
![]() 50/100MJ8K00DE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | - | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Flange | - | - | Bulk | - | - | - | 50/100(W) | 19.05(mm) | Not Required(mm) | Active | - | - | - | - | - | 5% | - | - | - | - | - | * | - | - | - | - | - | - | ±90(ppm/°C) | Wirewound | 8000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 115.89(mm) | - | - | - | - | 38.1(mm) | ||
![]() L225JR20 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | 32 V | - | - | - | * | - | - | - | - | - | - | - | Wirewound | 0.2(ohm) | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | - | - | - | - | Not Required(mm) | ||
![]() L25J650E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | 25(W) | Not Required(mm) | 14.3(mm) | - | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 650(ohm) | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 50.8(mm) | - | - | - | - | Not Required(mm) | ||
![]() VK200W150 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50J36R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | 50(W) | Not Required(mm) | 14.3(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | - | * | - | - | - | - | - | - | 100 ppm/°C | Wirewound | 140 Ohm | - | - | - | - | - | - | - | 0.0625 W | - | - | - | Tubular | General Purpose | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | 1 | - | - | - | - | 1 | 0.5 | 101.6(mm) | - | - | - | - | Not Required(mm) | ||
![]() TL54K150RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | Aluminum Housed | - | - | - | - | 16.9(mm) | - | - | - | - | Ohmite | - | Bolt-On | -40C to 125C | - | Bulk | - | - | - | 35(W) | 24.4(mm) | Not Required(mm) | Active | - | Non-Compliant | - | - | - | 10% | - | - | - | - | - | * | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 150(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Solder Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 54(mm) | - | - | - | - | 25(mm) | ||
![]() L225J820E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | - | * | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 820(ohm) | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | - | - | - | - | Not Required(mm) |