- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Body Material | Number of Terminals | Acting | Actuator Style | Base/Housing Material | Body Orientation | Brand | Cable Types | Capacitance Tolerance | Case Size | Case Style | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Type | Pole Throw Configuration | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Switch Configuration | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Construction | Resistor Type | Military Standard | Termination Style | Housing Color | Failure Rate | Polarity | Lead Spacing | Interface | Ripple Current | Plating | Cable Length | Program Memory Size | Data Bus Width | Operating Force | Terminal Type | Product Type | Resistance Tolerance | Features | Product Category | Product Length | Product Width | Device Core | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VK200W150 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50J36R Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | Bolt-On | - | Bulk | - | - | 50(W) | Not Required(mm) | 14.3(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | * | - | - | 100 ppm/°C | - | Wirewound | 140 Ohm | - | - | - | - | 0.0625 W | - | Tubular | General Purpose | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 | 0.5 | - | 101.6(mm) | - | - | - | Not Required(mm) | ||
![]() TL54K150RE Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | Aluminum Housed | - | - | - | - | 16.9(mm) | - | - | - | Ohmite | - | - | Bolt-On | -40C to 125C | Bulk | - | - | 35(W) | 24.4(mm) | Not Required(mm) | Active | - | Non-Compliant | - | - | - | 10% | - | - | - | - | * | - | - | ±100(ppm/°C) | - | Thick Film | 150(ohm) | - | - | - | - | - | - | Rectangular | - | Not Required | Solder Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54(mm) | - | - | - | 25(mm) | ||
![]() L225J820E Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | Bolt-On | - | Bulk | - | - | 225(W) | Not Required(mm) | 28.6(mm) | Active | - | - | - | 25 TO 350 | - | 5% | - | - | - | - | * | - | - | ±260(ppm/°C) | - | Wirewound | 820(ohm) | - | - | - | - | - | - | Tubular | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266.7(mm) | - | - | - | Not Required(mm) | ||
![]() MOX-G-025002F Ohmite | In Stock | - | - | Silver | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Ohmite | - | Surface Mount | - | - | Bulk | - | SPST | - | - | - | Active | - | - | OFF (ON) | - | - | - | - | - | -20 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.55 N | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50/100MNJ1K000B Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | - | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | Flange | - | Bulk | - | - | 50/100(W) | 19.05(mm) | Not Required(mm) | Active | - | - | - | - | - | 5% | - | - | - | - | * | - | - | ±90(ppm/°C) | - | Wirewound | 1000(ohm) | - | - | - | - | - | - | Rectangular | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115.89(mm) | - | - | - | 31.75(mm) | ||
![]() TGHHV2R00JE Ohmite | In Stock | - | - | - | - | SOT-227 | - | 2 | - | - | - | - | - | - | - | Not Required | Epoxy | - | - | - | - | - | - | - | - | Ohmite | - | - | Bolt-On | -55C to 155C | Bulk | SOT-227 | - | 120(W) | 24.9(mm) | Not Required(mm) | Active | - | - | - | 85 TO 155 | - | 5% | - | - | - | - | * | - | - | ±250(ppm/°C) | - | Thick Film | 2(ohm) | - | - | - | - | - | - | Rectangular | - | Not Required | Screw Terminal | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38(mm) | - | - | - | 12(mm) | ||
![]() L25J4K0E-B Ohmite | In Stock | - | - | Tin | - | - | - | - | - | - | Polyamide 66 | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | Ohmite | - | Through Hole | - | - | Bulk | - | - | - | - | - | Active | - | Non-Compliant | - | - | Solder | - | - | 30 to 12, 30 AWG | -40 to 105 °C | - | * | - | - | - | - | Terminal Block | - | 1 | Receptacle | - | - | - | 5.0800 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | - | - | - | - | - | ||
![]() LN50J25RE Ohmite | In Stock | - | - | - | Bolt | - | - | 2 | - | - | - | - | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | + 350 C | - | - | + 25 C | - | Bolt-On | - | - | - | - | 50(W) | Not Required(mm) | 14.3(mm) | - | - | Non-Compliant | - | 25 TO 350 | - | 5% | 1.625 kV | - | - | - | - | 5 % | Radial | ±260(ppm/°C) | - | Wirewound | 25(ohm) | - | - | - | - | 50 W | - | Tubular | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | Tubular Resistors | - | - | - | - | 101.6(mm) | - | 102 mm | 14.3 mm | Not Required(mm) | ||
![]() 810F27RE-B Ohmite | In Stock | - | - | Tin | - | - | - | 2 | - | - | Nylon 66 | Straight | - | - | - | Not Required | Aluminum Housed | Copper Alloy | - | - | 2.1(mm) | Not Required(mm) | - | - | - | Ohmite | - | Through Hole | Chassis | - | Bulk | - | - | 10(W) | 21(mm) | Not Required(mm) | Active | - | - | - | 25 TO 275 | Solder | 1% | - | - | -30 to 105 °C | - | * | - | - | ±20(ppm/°C) | - | Wirewound | 27(ohm) | - | Header | - | - | - | 5.0000 mm | - | - | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 mm | - | - | 36.5(mm) | - | - | - | 11(mm) | ||
![]() HSN100F36R Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | Aluminum Housed | - | - | - | - | Not Required(mm) | - | - | - | Ohmite | - | - | Chassis | - | Bulk | - | - | 100(W) | 47.5(mm) | Not Required(mm) | Active | - | Non-Compliant | - | 25 TO 275 | - | 1% | - | - | - | - | * | - | - | 200 ppm/°C | - | Wirewound | 560 Ohm | - | - | - | - | 0.25 W | - | Chassis | General Purpose | Not Required | Axial | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 88(mm) | - | - | - | 24.1(mm) | ||
![]() TL71K750RE Ohmite | In Stock | - | - | - | - | - | - | 2 | Slow Blow | - | - | - | - | - | - | Not Required | Aluminum Housed | - | - | Glass | - | - | - | - | - | Ohmite | - | - | Bolt-On | -40C to 125C | Bulk | - | - | - | 24.4(mm) | Not Required(mm) | Active | - | - | - | - | - | 10% | 250 V | - | - | - | * | - | - | ±100(ppm/°C) | - | Miniature | 750(ohm) | - | - | - | - | - | - | Rectangular | - | Not Required | Solder Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71(mm) | - | - | - | 25(mm) | ||
![]() C300KR66E-6112 Ohmite | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | Bolt-On | - | Bulk | - | - | 300(W) | Not Required(mm) | 28.58(mm) | Active | - | Non-Compliant | - | 25 TO 400 | - | 10% | - | - | - | - | * | - | - | ±400(ppm/°C) | - | Wirewound | 0.66(ohm) | - | - | - | - | - | - | Tubular Corrugated | - | Not Required | Radial Lug | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215.9(mm) | - | - | - | Not Required(mm) | ||
![]() LPR50 180R J Ohmite | In Stock | - | - | Gold | - | - | - | - | - | - | Thermoplastic | Straight | ARCOL / Ohmite | - | - | - | - | Phosphor Bronze | 1 | - | - | - | Ohmite | - | - | - | - | Through Hole | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | Solder | - | - | - | -55 to 125 °C | Bulk | LPR | 5 % | - | - | - | - | 180 Ohms | - | Header | - | Resistors | 50 W | 2.5400 mm | - | - | - | Wire Lead | Black | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 19.81 mm | - | - | - | 5.7 mm | 50 mm | 55 mm | - | ||
![]() LPR50 5R6 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | Cat 5e | - | - | - | - | 1 | - | - | - | Ohmite | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 125 V | - | -25 to 75 °C | Bulk | LPR | 5 % | - | - | 4POS Circular to 4POS RJ-45 | - | 5.6 Ohms | - | M-M | - | Resistors | 50 W | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | 3 m | - | - | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | - | - | 5.7 mm | 50 mm | 55 mm | - | ||
![]() LPR100 200R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | 20% | - | - | - | 1 | - | - | - | Ohmite | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | 5 % | - | - | - | - | 200 Ohms | - | - | 1,000 uF | Resistors | 100 W | - | - | - | - | Wire Lead | - | - | Polar | 5 mm | - | 1950 mA | - | - | - | - | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | 12.5 x 25 | - | - | 5.7 mm | 100 mm | 55 mm | - | ||
![]() LPR100 20R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | - | - | Ohmite | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | 5 % | - | - | - | - | 20 Ohms | - | - | - | Resistors | 100 W | - | - | - | - | Wire Lead | - | - | - | - | I2C/SCI/SPI/UART | - | - | - | 64 Kb | 32 Bit | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | - | - | ARM Cortex M0+ | - | 5.7 mm | 100 mm | 55 mm | - | ||
![]() LPR100 300R J Ohmite | In Stock | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | - | - | Ohmite | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 14 to 10, 14 AWG | - | Bulk | LPR | 5 % | - | - | - | Relay Terminal | 300 Ohms | - | - | - | Resistors | 100 W | - | - | - | - | Wire Lead | - | - | - | - | - | - | Silver | - | - | - | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 42.42 mm | - | - | - | 5.7 mm | 100 mm | 55 mm | - | ||
![]() LPR50 13R5 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | - | - | Ohmite | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | AEC-Q200 | Details | - | - | - | - | 250 V | - | - | Bulk | LPR | 5 % | - | 100.0000 ppm/°C | - | - | 1.5 kOhm | - | - | - | Resistors | 2.0000 W | - | - | High Power | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | 1 | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 6.35 mm | 3.2 mm | - | - | 5.7 mm | 50 mm | 55 mm | - | ||
![]() LPR100 15R J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | 1 | - | - | - | Ohmite | - | 125 Vdc | - | - | Solder Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | LPR | 5 % | Solder | - | - | Pi Filter | 15 Ohms | - | - | - | Resistors | 100 W | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | Planar Resistors | - | Aluminum Housed Resistors | Planar Resistors - Chassis Mount | 4.83 mm | - | - | - | 5.7 mm | 100 mm | 55 mm | - |