- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F20J100E Ohmite | 50 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L50J15K Ohmite | 31 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 57mA | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F30J5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 30W | 281V | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WFH90L5K0JE Ohmite | 54 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 5kOhm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 825F25KE Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 25kOhm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | - | - | - | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L12J2R2E Ohmite | 50 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 2.2Ohm | - | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F20J10KE Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 10kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TGHLV100RJE Ohmite | 1178 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 100Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 200W | 500V | 200W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F250E Ohmite | 469 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 250Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | - | - | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F100 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 810F1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 320V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS100 10K J Ohmite | 89 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() TAP800K5R0E Ohmite | 2181 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 5Ohm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() BAB116025R0KE Ohmite | 2662 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | - | - | - | Bulk | 2014 | BA | 6.299Lx3.740W 160.00mmx95.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | 25Ohm | - | Wirewound | - | - | - | 500W | 1kV | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | - | 1.181 30.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TA1K0PH50R0KE Ohmite | 2144 |
| Datasheet | 22 Weeks | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~85°C | Bulk | 2004 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 50Ohm | - | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | 76.2mm | Rectangular | FIXED RESISTOR | - | - | 224V | 1000W | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L25J10RE Ohmite | 53 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2005 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | 625V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.581A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | 7.95 mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L175J50K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2008 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PFE5K3R50 Ohmite | In Stock | - | Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | - | - | - | -55°C~350°C | Bulk | 2007 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 3.5Ohm | - | Wirewound | - | RATED CURRENT: 14.6A | 8533.21.00.80 | 746W | 18.1V | 746W | - | Ribbed | FIXED RESISTOR | - | - | - | - | - | - | 70 | Solder Lugs | Solder | Ceramic | - | - | - | 58.75mm | - | 412.75mm | 58.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP600K75RE Ohmite | In Stock | - | Datasheet | 20 Weeks | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2004 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 75Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 600W | 5kV | 600W | 65.8mm | Epoxy Encapsulated | FIXED RESISTOR | unknown | - | - | - | - | 5000V | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ARF500 12R J Ohmite | 17 |
| Datasheet | 28 Weeks | - | Rectangular Case | - | - | Screw Holes | - | - | - | 0°C~200°C | Bulk | 2017 | ARF | 10.630Lx3.110W 270.00mmx79.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 12Ohm | - | Wirewound | 500W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | Pulse Withstanding | - | - | 0.728 18.50mm | - | - | - | - | RoHS Compliant | - |