- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L225J25RE Ohmite | 158 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | 75V | - | - | 4595V | - | Solder Lugs | Solder | Vitreous Enamel Coated | 3A | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L50J1K0 Ohmite | 74 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.625kV | 50W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 223mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() L25J40KE Ohmite | 45 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 40kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 25mA | Flame Retardant Coating, Safety | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L25J2R0E Ohmite | 33 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 2Ohm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | 7V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 3.535A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 850FR10E Ohmite | 398 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 50W | 1.17kV | 50W | 29.36mm | Molded | FIXED RESISTOR | 2V | - | 11.13mm | 1170V | - | Solder Lugs | Solder | Aluminum | - | - | 39.67mm | 15.88mm | 0.620 15.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F10RE Ohmite | 192 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | - | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±20ppm/°C | 10Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | - | 16.41mm | Molded | FIXED RESISTOR | - | 5W | 6.76mm | - | 6065 | Solder Lugs | - | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA1K0PH25R0KE Ohmite | 2667 |
| Datasheet | 22 Weeks | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~85°C | Bulk | 2004 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 25Ohm | - | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | 76.2mm | Rectangular | FIXED RESISTOR | 158V | 1000W | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA1K0PH2R50KE Ohmite | 2234 |
| Datasheet | 22 Weeks | Bolt | Box | - | - | Flanges | - | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2010 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 2.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | 76.2mm | Rectangular | FIXED RESISTOR | - | 1000W | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F10J75R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75Ohm | - | Wirewound | - | - | - | 10W | - | 10W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | 7566 | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() HS75 25R F Ohmite | 43 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 25Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() F40J25K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 25kOhm | - | Wirewound | - | - | - | 40W | 655V | 40W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() L12J18KE Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 18kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() F10J3K0E Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 10W | - | 10W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() L12KR51 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2005 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±10% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 510mOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | - | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | 565V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F40J500 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 500Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | 25.4mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F30J200E Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2001 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 30W | - | 30W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() HS100 1R F Ohmite | 62 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() EVFL252EP100KJE Ohmite | 34 |
| Datasheet | 16 Weeks | - | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.299Diax9.843L 33.00mmx250.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 100kOhm | - | Wirewound | - | - | - | - | - | 280W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C300K12RE Ohmite | 63 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2012 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 60V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.58mm | 47.63mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS25 1R J Ohmite | 205 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - |