- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Working Voltage | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS75 100R J Ohmite | 75 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | ||
![]() BA232010R0KE Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Radial, Rectangular Case | NO | - | Flanges | - | Aluminium | - | -55°C~385°C | Bulk | 2012 | BA | 12.599Lx3.429W 320.00mmx87.10mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Wire | EAR99 | - | 10Ohm | - | Wirewound | - | - | 8533.29.00.00 | 700W | - | 700W | - | - | FIXED RESISTOR | - | - | 800V | Wire Leads | Wire Terminal | Aluminum | - | - | - | 29.9974mm | 1.181 30.00mm | - | Unknown | ROHS3 Compliant | ||
![]() L50J800E Ohmite | 48 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 800Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | ROHS3 Compliant | ||
![]() TL88K7K50E Ohmite | 24 |
| Datasheet | 22 Weeks | - | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 7.5kOhm | - | Thick Film | - | - | - | - | - | 114W | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TL88K250RE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 250Ohm | - | Thick Film | - | - | - | - | - | 114W | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() L12J6R8E Ohmite | 13 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 6.8Ohm | - | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | 7.94mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | ||
![]() F30J750E Ohmite | 15 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2014 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 30W | - | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | ||
![]() L50J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 4kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 850FR30E Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 300mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 50W | 1.17kV | 50W | 29.36mm | Molded | FIXED RESISTOR | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 39.67mm | 15.88mm | 0.620 15.75mm | - | - | ROHS3 Compliant | ||
![]() L100J150 Ohmite | 21 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2005 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 816mA | Flame Retardant Coating, Safety | 19.1mm | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | ||
![]() L25J2K0E Ohmite | 29 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | 7V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 111mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() L100J3R0E Ohmite | 80 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | - | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 5.773A | Flame Retardant Coating, Safety | 19.1mm | - | - | 12.7 mm | Unknown | ROHS3 Compliant | ||
![]() HS100 4K7 F Ohmite | 144 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | ||
![]() EVFT170EN10KJE Ohmite | 24 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 10kOhm | - | Wirewound | - | - | - | 160W | - | 160W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() HS25 250R F Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 250Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | ||
![]() F30J1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 30W | 281V | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | ||
![]() TAP800K5K0E Ohmite | 2156 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 5kOhm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 23.0124mm | 1.280 32.50mm | - | Unknown | ROHS3 Compliant | ||
![]() L175J40KE Ohmite | 46 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 40kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | ROHS3 Compliant | ||
![]() F20J500 Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 500Ohm | - | Wirewound | - | - | - | 20W | - | 20W | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | ||
![]() L100J20KE Ohmite | 25 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | 45V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 70mA | Flame Retardant Coating, Safety | 19.1mm | - | - | - | Unknown | ROHS3 Compliant |