- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L12J82RE Ohmite | 51 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WFH160L1R0KE Ohmite | 54 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2011 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 1Ohm | - | Wirewound | - | - | - | 160W | 1.2kV | 160W | - | - | FIXED RESISTOR | 13V | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L50J3K0E Ohmite | 34 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 129mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L25J750 Ohmite | 50 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2014 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 182mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() TA1K0PH2R50K Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2005 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 2.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | - | Rectangular | FIXED RESISTOR | - | 1000W | 7.62mm | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 31.6992mm | 1.548 39.31mm | 20.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP800K1R0E Ohmite | 2366 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 1Ohm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L12J2K2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.2kOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 12W | 565V | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.95mm | - | - | - | 4.78 mm | Unknown | Non-RoHS Compliant | - | ||
![]() HS10 1R F Ohmite | 233 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | - | RoHS Compliant | - | ||
![]() 805F2R0E Ohmite | 87 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | 5W | 6.76mm | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS250 200R F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS150 R1 J Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() HS150 150R J Ohmite | 48 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() HS200 680R J Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS200 4R7 F Ohmite | 30 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS100 4R F Ohmite | 39 |
| Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() 810F2R0E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | Molded | FIXED RESISTOR | 4V | - | 7.93mm | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L225J75R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2014 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.732A | Flame Retardant Coating, Safety | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() F10J150E Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 150Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() WFH330LR47KE Ohmite | 32 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Lug | - | 150 ppm/°C | 470mOhm | - | Wirewound | - | - | - | 330W | - | 330W | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() WFH230LR47KE Ohmite | 32 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Lug | - | 150 ppm/°C | 470mOhm | - | Wirewound | - | - | - | 230W | - | 230W | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | - |