- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F20J800 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 800Ohm | - | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | ||
![]() TL104K10R0C Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 4.094Lx1.012W 104.00mmx25.70mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 10Ohm | - | Thick Film | - | - | - | 158W | 1.2kV | 158W | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() L50J75K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | 25mA | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | ||
![]() HS250 3R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | ||
![]() HS250 R1 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | ||
![]() HS250 16R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 16Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | ||
![]() HS200 1R5 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.5Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | ||
![]() HS200 R22 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220mOhm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | ||
![]() HS50 20R J Ohmite | 166 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | RoHS Compliant | ||
![]() HS10 43R J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 43Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | RoHS Compliant | ||
![]() HS10 1R8 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.8Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | RoHS Compliant | ||
![]() HS15 560R J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 560Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | RoHS Compliant | ||
![]() HS15 R05 J Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50mOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | RoHS Compliant | ||
![]() HS15 6R8 F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6.8Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | RoHS Compliant | ||
![]() HS15 680R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | RoHS Compliant | ||
![]() HS15 40R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 40Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | RoHS Compliant | ||
![]() TAP800K15RE Ohmite | 2286 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 15Ohm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | Unknown | ROHS3 Compliant | ||
![]() F30J150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | Tin (Sn) | Wirewound | - | - | - | 30W | - | 30W | 25.4mm | - | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | Non-RoHS Compliant | ||
![]() F20J400 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 400Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | ||
![]() L25J200E Ohmite | 56 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | 353mA | Flame Retardant Coating, Safety | 14.3mm | - | - | Unknown | ROHS3 Compliant |