- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805F4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 4kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 5W | - | 5W | - | - | FIXED RESISTOR | - | - | - | 5W | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F20K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | Non-RoHS Compliant | - | ||
![]() C300K1R2 Ohmite | In Stock | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2013 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 1.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | 19mm | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.6mm | 47.63mm | - | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() HS50 6R F Ohmite | 193 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() 850FR10 Ohmite | 118 |
| Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 100mOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 50W | 1.17kV | 50W | 28.96mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP800K390E Ohmite | 2018 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 390Ohm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PFR5K13R0E Ohmite | 2522 |
| Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | - | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFR | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 13Ohm | - | Wirewound | - | RATED CURRENT: 7.6A | 8533.21.00.80 | 750W | - | 750W | - | Rugged | FIXED RESISTOR | 7.6A | - | 99V | - | - | - | Solder Lugs | Solder | Ceramic | - | - | - | 52.4mm | - | 454.02mm | - | - | ROHS3 Compliant | - | ||
![]() HS250 4R F Ohmite | 34 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() EVFT170EN4R7JE Ohmite | In Stock | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±400ppm/°C | 4.7Ohm | - | Wirewound | - | - | - | 160W | - | 160W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFL252EP4K7JE Ohmite | 15 |
| Datasheet | 16 Weeks | - | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.299Diax9.843L 33.00mmx250.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | Lug | - | ±260ppm/°C | 4.7kOhm | - | Wirewound | - | - | - | - | - | 280W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFL170EN4K7JE Ohmite | 32 |
| Datasheet | 16 Weeks | Bolt, Brackets | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.102Diax6.614L 28.00mmx168.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±260ppm/°C | 4.7kOhm | - | Wirewound | - | - | - | 160W | - | 160W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TGHLV25R0JE Ohmite | 3194 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2004 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 25Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 200W | 500V | 200W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L25J2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 111mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | - | ||
![]() MOX-J-022506FE Ohmite | 2711 |
| Datasheet | 15 Weeks | Bolt | Radial, Tubular | - | - | Brackets | 2 | - | 60kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax8.000L 19.56mmx203.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 250MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 75W | 60kV | 75W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F20J40R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 40Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F100E Ohmite | 666 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 320V | -55°C~275°C | Tray | 2005 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 100Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | 20.63mm | Molded | FIXED RESISTOR | - | - | - | - | 7.93mm | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 10.31mm | 0.400 10.16mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F20J35K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 35kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F20J6K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 6kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F40J7K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 7.5kOhm | - | Wirewound | - | - | - | 40W | - | 40W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | - | 66 | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BAB326615R0KE Ohmite | 2788 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | - | - | - | Bulk | 2014 | BA | 10.472Lx5.000W 266.00mmx127.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | 15Ohms | - | Wirewound | 1000W | - | - | 1kW | 1kV | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | - | 2.130 54.10mm | - | - | - | ROHS3 Compliant | - |