- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L225J1R0E Ohmite | 2 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | - | All-Welded | FIXED RESISTOR | - | 15V | - | - | 4595V | Solder Lugs | Solder | Vitreous Enamel Coated | 15A | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F40J2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | - | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 2kOhm | - | Wirewound | 40W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | - | - | - | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F55J25KE Ohmite | 15 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 25kOhm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 55W | - | 55W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() L175J50KE Ohmite | 22 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 50kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | 3.6kV | 175W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WFH90L1K0JE Ohmite | 43 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 1kOhm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SH3-250R0004DE Ohmite | 2353 |
| Datasheet | 13 Weeks | - | Rectangular Case | - | - | Flanges | - | Aluminium | 100mV | -55°C~110°C | Bulk | 2010 | SH | 8.465Lx2.362W 215.00mmx60.00mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 30ppm/°C | 400μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Clad | - | - | - | 25W | - | 25W | - | - | FIXED RESISTOR | - | - | - | - | - | 4-Terminal | - | Aluminum | - | Current Sense, Moisture Resistant | - | 30.5054mm | 1.220 31.00mm | - | - | ROHS3 Compliant | - | ||
![]() WFH90L50RJE Ohmite | 34 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | 2 | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 50Ohm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TGHHVR100JE Ohmite | 66 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 100mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 120W | 500V | 120W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L12J1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1.5Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J4R0 Ohmite | 23 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 4Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() L100J7K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 7.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | - | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 115mA | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ARF400 47R J Ohmite | 20 |
| Datasheet | 28 Weeks | - | Rectangular Case | - | - | Screw Holes | - | - | - | 0°C~200°C | Bulk | 2017 | ARF | 8.504Lx3.110W 216.00mmx79.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 47Ohm | - | Wirewound | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | Pulse Withstanding | - | - | 0.728 18.50mm | - | - | RoHS Compliant | - | ||
![]() HS10 12R J Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 12Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() 810F50K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | 20.32mm | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 805F4R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 4Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | - | FIXED RESISTOR | - | - | 5W | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 R5 J Ohmite | 48 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500mOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 825F2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | - | 25W | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | Non-RoHS Compliant | - | ||
![]() 850F2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±50ppm/°C | 2Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | 28.96mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() L12J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | 565V | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.95mm | - | - | 4.78 mm | - | Non-RoHS Compliant | - | ||
![]() L12J68RE Ohmite | 73 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - |