- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS75 1K J Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() F10J50RE Ohmite | 13 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() TGHPV150RKE Ohmite | 15 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 150Ohm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | - | - | ROHS3 Compliant | - | ||
![]() L225J30KE Ohmite | 16 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 30kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 86mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L12J560 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 560Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F10J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 10W | 187V | 10W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 25R F Ohmite | 159 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 25Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 805F150 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 810F10K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | - | FIXED RESISTOR | MIL-R-18546 | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 825FR30E Ohmite | 555 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 300mOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | Molded | FIXED RESISTOR | - | - | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 15.0622mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 825F50RE Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | Molded | FIXED RESISTOR | - | 35V | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 15.0622mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAP800K10RE Ohmite | 2104 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | - | ±150ppm/°C | 10Ohm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EVFT252EP47KJE Ohmite | 32 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±260ppm/°C | 47kOhm | - | Wirewound | - | - | - | 280W | - | 280W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFT119EM47KJE Ohmite | 24 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 0.799Diax4.685L 20.30mmx119.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±260ppm/°C | 47kOhm | - | Wirewound | - | - | - | 72W | - | 72W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS50 R27 J Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 270mOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() L25J20K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 35mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | - | Non-RoHS Compliant | - | ||
![]() MOX-G-022505FE Ohmite | 2138 |
| Datasheet | 15 Weeks | Bolt | Radial, Tubular | - | - | Brackets | 2 | - | 30kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax4.500L 19.56mmx114.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 25MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 40W | 30kV | 40W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | 19.56mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F55J250E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 250Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | 1.405kV | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L175J100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.322A | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L100J25RE Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | 50V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 2A | Flame Retardant Coating, Safety | 19.1mm | - | - | - | Unknown | ROHS3 Compliant | - |