- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Wire/Cable Diameter | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAP600K1K0E Ohmite | 2186 |
| Datasheet | 20 Weeks | Bolt | Box | - | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 1kOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 600W | 5kV | 600W | 65.8mm | Epoxy Encapsulated | FIXED RESISTOR | - | - | - | - | - | - | - | M5 Threaded | Threaded | - | Epoxy Coated | - | - | - | 32.5mm | 1.280 32.50mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L25J7K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 7.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 57mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | - | Non-RoHS Compliant | - | ||
![]() L12J2K7E Ohmite | 47 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAB326622R0KE Ohmite | 2850 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | - | - | - | Bulk | 2014 | BA | 10.472Lx5.000W 266.00mmx127.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | 22Ohms | - | Wirewound | 1000W | - | - | 1kW | 1kV | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | Aluminum | - | - | - | - | 2.130 54.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() F40J200E Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 40W | - | 40W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | ROHS3 Compliant | - | ||
![]() L25J150 Ohmite | 42 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 408mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | - | ||
![]() L175J10KE Ohmite | 15 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 10kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WFH160L5K0JE Ohmite | In Stock | - | Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 5kOhm | - | Wirewound | - | - | - | 160W | 1.2kV | 160W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PFE5K3R50E Ohmite | 2438 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 3.5Ohm | - | Wirewound | - | RATED CURRENT: 14.6A | - | 746W | - | 746W | 58.75mm | Rugged | FIXED RESISTOR | - | - | 51V | - | - | - | - | Solder Lugs | Solder | - | Ceramic | - | - | 58.75mm | 58.75mm | - | 454.02mm | - | - | ROHS3 Compliant | - | ||
![]() 825F3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.43mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TAP600J1K0E Ohmite | 2686 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 1kOhm | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 600W | - | - | - | 600W | - | Epoxy Encapsulated | FIXED RESISTOR | unknown | - | - | - | - | 5000V | - | M5 Threaded | Threaded | - | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() TAP800K25RE Ohmite | 45 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 25Ohm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Threaded | - | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() TAP800J1K0E Ohmite | 2592 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 1kOhm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Threaded | - | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 805F6K0E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 6kOhm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | Molded | FIXED RESISTOR | - | - | - | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | - | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() 825F100E Ohmite | 355 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | 100Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | - | - | - | - | 11.13mm | - | - | Solder Lugs | Solder | 2.05 mm | Aluminum | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F20J12K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 12.5kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BA11601R00KE Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Radial, Rectangular Case | NO | FLAT | Flanges | - | Aluminium | 800V | -55°C~385°C | Bulk | 2012 | BA | 6.299Lx3.740W 160.00mmx95.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Wire | EAR99 | - | 1Ohm | - | Wirewound | - | - | 8533.29.00.00 | 500W | - | 500W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Wire Leads | Wire Terminal | - | Aluminum | - | - | - | 29.9974mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F55J25RE Ohmite | 59 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | 1.405kV | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | 37V | - | - | 1405V | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 850FR30 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 300mOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 50W | - | 50W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Non-RoHS Compliant | - | ||
![]() L175J60KE Ohmite | 29 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2008 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 60kOhm | - | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | - | 175W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | - | ROHS3 Compliant | - |