- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 850F75RE Ohmite | 62 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 50W | 1.17kV | 50W | - | 29.36mm | Molded | FIXED RESISTOR | - | 61V | - | 11.13mm | 1170V | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.88mm | 0.620 15.75mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 825F150E Ohmite | 243 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 150Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | - | Molded | FIXED RESISTOR | - | 61V | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 15.0622mm | 0.556 14.12mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TL122K47R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 4.803Lx1.012W 122.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 47Ohm | TIN | Thick Film | - | - | - | 202W | - | 202W | 84.5mm | - | - | FIXED RESISTOR | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J1R0E Ohmite | 36 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | - | All-Welded | FIXED RESISTOR | - | 7V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 7.071A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | - | 16.41mm | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() F10J125E Ohmite | 50 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 125Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() BB232025R0KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | Aluminium | 800V | -55°C~385°C | Bulk | 2012 | BA | 12.599Lx3.429W 320.00mmx87.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 25Ohm | - | Wirewound | - | - | - | 700W | - | 700W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 29.9974mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 825F50R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 850F5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 50W | 1.17kV | 50W | - | 28.96mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 805F25K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | - | - | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F25R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | 20.32mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TAP800J10RE Ohmite | In Stock | - | Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 10Ohm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() PFR5K11R0 Ohmite | In Stock | - | Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | - | - | - | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFR | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 11Ohm | - | Wirewound | - | RATED CURRENT: 8.3A | 8533.21.00.80 | 700W | - | 757W | - | - | Ribbed | FIXED RESISTOR | - | - | - | - | - | 70 | Solder Lugs | Solder | Ceramic | - | - | - | 52.4mm | - | 454.02mm | - | - | Non-RoHS Compliant | - | ||
![]() 825F1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() L12J3R3 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3.3Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | - | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L12J56RE Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 56Ohm | - | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | - | 7.94mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS150 1KF Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() F20J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 20W | 815V | 20W | - | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J100 Ohmite | 52 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 707mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HS100 75R F Ohmite | 53 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 75Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - |