- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVFT119EM10KJE Ohmite | 32 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 0.799Diax4.685L 20.30mmx119.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 10kOhm | - | Wirewound | - | - | - | 72W | - | 72W | - | - | FIXED RESISTOR | - | - | - | 1400V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F30J7K5E Ohmite | 32 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 7.5kOhm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 30W | - | 30W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() F30J2K0E Ohmite | 32 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 2kOhm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 30W | - | 30W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() F30J4K0E Ohmite | 32 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 4kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.29.00.00 | 30W | - | 30W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() 60/115MNJ750RDE Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 5.563Lx0.750W 141.30mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±90ppm/°C | 750Ohm | - | Wirewound | - | - | - | 60W | - | 115W | 12.7mm | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() HS200 8R F Ohmite | 63 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 8Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() L100J750E Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | 274V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 40/70MNJ2R00DE Ohmite | 15 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2012 | Metalohm | 2.563Lx0.750W 65.10mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±180ppm/°C | 2Ohm | - | Wirewound | - | - | - | 40W | - | 70W | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | - | ||
![]() F40J1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2003 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1.5kOhm | - | Wirewound | - | - | - | 40W | - | 40W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | 66 | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() L12J27K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 27kOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WFH230L2K5JE Ohmite | 24 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 2.5kOhm | - | Wirewound | - | - | - | 230W | 1.2kV | 230W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 810F2K0E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 2kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | - | 10W | 20.63mm | Molded | FIXED RESISTOR | - | - | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 10.31mm | 0.400 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() ARF400 75R J Ohmite | 20 |
| Datasheet | 28 Weeks | - | Rectangular Case | - | - | Screw Holes | - | - | - | 0°C~200°C | Bulk | 2017 | ARF | 8.504Lx3.110W 216.00mmx79.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 75Ohm | - | Wirewound | 400W | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | Pulse Withstanding | - | - | 0.728 18.50mm | - | - | RoHS Compliant | - | ||
![]() C300K5R0E Ohmite | 32 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2014 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 39V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.58mm | 47.63mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L225J1K0E Ohmite | 44 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | - | All-Welded | FIXED RESISTOR | 15V | - | - | 4595V | - | Solder Lugs | Solder | Vitreous Enamel Coated | 474mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L12J150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | 565V | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 282mA | Flame Retardant Coating, Safety | 7.95mm | - | - | 4.78 mm | - | Non-RoHS Compliant | - | ||
![]() F40J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 4kOhm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 40W | - | 40W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() L12J820 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 820Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L25J5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2005 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 70mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 805F1R0E Ohmite | 100 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | Unknown | ROHS3 Compliant | Lead Free |