- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Size Code | Power Dissipation | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F20J25RE Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2007 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() TGHGCR0010FE Ohmite | 4 | - | Datasheet | 18 Weeks | Bolt | SOT-227-4 | - | LUG | Flanges | 4 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Screw | EAR99 | ±60ppm/°C | 1mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | PRECISION, NON INDUCTIVE | - | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Current Sense, Non-Inductive | - | 12.2682mm | 0.483 12.26mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PFE5K2R80E Ohmite | 2230 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 2.8Ohm | - | Wirewound | - | RATED CURRENT: 16.3A | - | 743W | - | 744W | 58.75mm | Rugged | FIXED RESISTOR | 46V | - | - | - | - | Solder Lugs | Solder | Ceramic | - | - | 58.75mm | 58.75mm | - | 454.02mm | - | - | ROHS3 Compliant | - | ||
![]() PFE5K5R40E Ohmite | 2065 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 5.4Ohm | - | Wirewound | - | RATED CURRENT: 11.8A | - | 751W | - | 752W | - | Rugged | FIXED RESISTOR | 64V | - | - | - | - | Solder Lugs | Solder | Ceramic | - | - | 58.75mm | 58.75mm | - | 412.75mm | - | - | ROHS3 Compliant | - | ||
![]() F10J100E Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | 32V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() F10J1K5E Ohmite | 43 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 10W | - | 10W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() TA1K0PH4R00K Ohmite | In Stock | - | Datasheet | 22 Weeks | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2010 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 4Ohm | TIN | Thick Film | 1000W | RATED POWER IS DISSIPATED USING HEAT SINK | - | 1kW | 2kV | 1kW | 76.2mm | - | FIXED RESISTOR | - | - | - | - | 1kW | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J200 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2014 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.62kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 500mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | - | ||
![]() F40J10K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 10kOhm | - | Wirewound | - | - | - | 40W | - | 40W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX-F-025003FE Ohmite | 36 |
| Datasheet | 15 Weeks | Bolt | Radial, Tubular | - | - | Brackets | 2 | - | 20kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax3.000L 19.56mmx76.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 500kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 25W | 20kV | 25W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS300 220R J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() L175J750 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2008 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | - | 175W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 805F15KE Ohmite | 73 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 15kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | - | Molded | FIXED RESISTOR | - | 5W | 6.76mm | 6065 | - | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() F10J7R5E Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() F10J250E Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 250Ohm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() F10J1K0E Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() TGHPV50R0KE Ohmite | 41 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 50Ohm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 810F2K5E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2.5kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | 20.63mm | Molded | FIXED RESISTOR | 5V | - | 7.93mm | 7581 | - | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 10.31mm | 0.400 10.16mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS75 47R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() HS75 47K F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 47kOhm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - |