- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Wire/Cable Diameter | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 40R F Ohmite | 26 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 40Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS300 470R F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS300 5K1 F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 5.1kOhm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS300 3K3 F Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 3.3kOhm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS200 3K F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 3kOhm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() L225J75RE Ohmite | 46 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75Ohm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 1.732A | Flame Retardant Coating, Safety | 28.6mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 810F5R0E Ohmite | 229 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | 20.63mm | Molded | FIXED RESISTOR | - | 7.93mm | 7581 | Solder Lugs | Solder | 2.05 mm | Aluminum | - | - | 14.27mm | 10.31mm | 0.400 10.16mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAP600K50RE Ohmite | 2296 |
| Datasheet | 20 Weeks | Bolt | Box | - | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 50Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 600W | 5kV | 600W | - | Epoxy Encapsulated | FIXED RESISTOR | - | - | - | M5 Threaded | Threaded | - | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F400E Ohmite | 50 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 400Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | Molded | FIXED RESISTOR | 5W | 6.76mm | 6065 | Solder Lugs | Solder | - | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | ROHS3 Compliant | - | ||
![]() F30J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 10Ohm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 30W | - | 30W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | Non-RoHS Compliant | - | ||
![]() HS100 18R J Ohmite | 19 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 18Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS100 R68 J Ohmite | 53 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680mOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() WFH230L10RKE Ohmite | 15 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | - | - | 230W | 1.2kV | 230W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() ARF200 4R J Ohmite | 17 |
| Datasheet | 28 Weeks | - | Rectangular Case | - | - | Screw Holes | - | - | - | 0°C~200°C | Bulk | 2017 | ARF | 4.331Lx3.110W 110.00mmx79.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 4Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | Aluminum | - | Pulse Withstanding | - | - | 0.728 18.50mm | - | RoHS Compliant | - | ||
![]() 805F2K5E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 2.5kOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 1kV | 5W | 16.41mm | Molded | FIXED RESISTOR | 5W | 6.76mm | 6065 | Solder Lugs | Solder | - | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | ROHS3 Compliant | Lead Free | ||
![]() TGHGCR0050FE Ohmite | 290 |
| Datasheet | 18 Weeks | Bolt | SOT-227-4 | - | LUG | Flanges | 4 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Screw | EAR99 | ±60ppm/°C | 5mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | PRECISION, NON INDUCTIVE | - | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | - | - | - | M4 Threaded | Threaded | - | Epoxy Coated | - | Current Sense, Non-Inductive | - | 12.2682mm | 0.483 12.26mm | Unknown | ROHS3 Compliant | - | ||
![]() L12J27KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 27kOhm | - | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() WFH330L27RJE Ohmite | 32 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 27Ohm | - | Wirewound | - | - | - | 330W | 1.2kV | 330W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() F10J30RE Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 30Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | ROHS3 Compliant | - | ||
![]() L50J4R0E Ohmite | 15 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | Unknown | ROHS3 Compliant | - |