- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 400R F Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 400Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS100 2R55 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.55Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() F30J1R0E Ohmite | 195 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 30W | 281V | 30W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | 5V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() F20J300E Ohmite | 13 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 300Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | - | 20W | - | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | - | ROHS3 Compliant | - | ||
![]() F10J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 4kOhm | - | Wirewound | - | - | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - | ||
![]() 810F75R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | 11.0998mm | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS100 68R J Ohmite | 78 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 68Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() TGHPV15R0KE Ohmite | 105 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 15Ohm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | - | ROHS3 Compliant | - | ||
![]() F20J5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 5kOhm | - | Wirewound | - | - | - | 20W | - | 20W | - | 9.53mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - | ||
![]() 805F20K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | 16.41mm | - | FIXED RESISTOR | - | - | - | 5W | - | Solder Lugs | Solder | Aluminum | - | - | 8.9154mm | 0.330 8.38mm | - | Non-RoHS Compliant | - | ||
![]() HS200 1K F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS10 470R F Ohmite | 45 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS250 R5 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500mOhm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() 810F6K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 6kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 10W | - | 10W | - | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 11.0998mm | 0.400 10.16mm | - | Non-RoHS Compliant | - | ||
![]() TL88K240RE Ohmite | 34 |
| Datasheet | 22 Weeks | Bolt | Module | - | LUG | Flanges | - | - | - | -40°C~125°C | Bulk | 2016 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 240Ohm | Tin (Sn) | Thick Film | - | - | - | 114W | 1.2kV | - | 50.7mm | 24.4mm | - | FIXED RESISTOR | unknown | - | - | - | - | Quick Connects, 0.250 (6.35mm) | - | Aluminum | - | - | 25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAP650J36RE Ohmite | 71 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | - | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 36Ohm | - | Thick Film | - | - | - | 650W | 5kV | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() F20J800E Ohmite | 50 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 800Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | - | 20W | - | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | ROHS3 Compliant | - | ||
![]() L50J35KE Ohmite | 37 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 35kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L175J5R0E Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | - | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 28.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() F10J5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 5kOhm | - | Wirewound | - | - | 8533.21.00.80 | 10W | - | 10W | - | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - |