- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300 R68 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680mOhm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS10 R15 J Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | - | RoHS Compliant | - | ||
![]() WFH160L10RKE Ohmite | 32 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | - | - | 160W | 1.2kV | 160W | - | 51mm | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAP800K7R5E Ohmite | 28 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 7.5Ohm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 825F12RE Ohmite | 1 | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | - | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 12Ohm | - | Wirewound | - | - | - | - | - | 25W | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | ROHS3 Compliant | - | ||
![]() 850F33RE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | - | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 33Ohm | - | Wirewound | - | - | - | 50W | - | 50W | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() TA1K0PH4R00KE Ohmite | 2229 |
| Datasheet | 22 Weeks | - | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | 1kV | -55°C~85°C | Bulk | 2010 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 4Ohm | - | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | - | - | - | FIXED RESISTOR | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 31.6992mm | 1.548 39.31mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TL104K100R Ohmite | In Stock | - | Datasheet | 6 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2016 | TL | 4.094Lx1.012W 104.00mmx25.70mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 100Ohm | TIN | Thick Film | - | - | - | 215W | 1.2kV | 158W | 67.6mm | - | - | FIXED RESISTOR | 1.2kV | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | 25mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() F40J4R0E Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 40W | - | 40W | - | 25.4mm | All-Welded | FIXED RESISTOR | 13V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | - | ROHS3 Compliant | - | ||
![]() F20J15RE Ohmite | 88 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() HS200 1KJ Ohmite | 6 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() L50J5R0 Ohmite | 79 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.625kV | 50W | - | - | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 3.162A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() L175J1K0 Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | - | 28.6mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS200 150R J Ohmite | 48 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() L100J2K5 Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2012 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | - | 19.1mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 200mA | Flame Retardant Coating, Safety | 19.1mm | - | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | - | ||
![]() HS75 220R J Ohmite | 76 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() WFH230L1R0K Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2011 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 1Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 230W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 230W | 1.2kV | 230W | - | - | - | FIXED RESISTOR | - | 8mm | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH330L1R0K Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2011 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 1Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 330W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 330W | 1.2kV | 330W | - | - | - | FIXED RESISTOR | - | 8mm | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH90L470J Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 470Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 90W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 90W | 1.2kV | 90W | - | - | - | FIXED RESISTOR | - | 8mm | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH160L50RJ Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2011 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 50Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | - | - | FIXED RESISTOR | - | 8mm | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead |