- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 850F40R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±20ppm/°C | 40Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | Non-RoHS Compliant | Contains Lead | ||
![]() WFH90L10RK Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 90W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 90W | 1.2kV | 90W | - | - | FIXED RESISTOR | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() HS300 100R F Ohmite | 17 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | - | ||
![]() TGHPVR500KE Ohmite | 27 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 500mOhm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | M4 Threaded | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | ROHS3 Compliant | - | ||
![]() HS10 33R J Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | RoHS Compliant | - | ||
![]() L100J15K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2005 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | - | 100W | 19.1mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() L175J100K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() HS150 4R7 J Ohmite | 50 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - | ||
![]() F20J20KE Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 20kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | 9.525mm | 9.525mm | 0.375 9.53mm | ROHS3 Compliant | - | ||
![]() HS200 33R J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | - | ||
![]() HS250 5R F Ohmite | 85 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | - | ||
![]() HS150 330R J Ohmite | 27 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - | ||
![]() HS15 68R J Ohmite | 172 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 68Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | - | ||
![]() C300KR63 Ohmite | In Stock | - | - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2008 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 630mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 47.63mm | - | Non-RoHS Compliant | - | ||
![]() HS300 68R J Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 68Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | - | ||
![]() L12J1K2 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | 565V | 12W | 7.94mm | - | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() HS200 10R J Ohmite | 44 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | - | ||
![]() L12J2R2 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 2.2Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 7.94mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 4K7 J Ohmite | 131 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - | ||
![]() HS100 220R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohms | - | Wirewound | 100W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - |