- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARF150 3R J Ohmite | 52 |
| Datasheet | 28 Weeks | - | Rectangular Case | - | - | Screw Holes | - | - | - | 0°C~200°C | Bulk | 2017 | ARF | 3.150Lx3.110W 80.00mmx79.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 3Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | Pulse Withstanding | - | - | 0.728 18.50mm | - | - | - | RoHS Compliant | - | ||
![]() L12J100E Ohmite | 71 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | 565V | 12W | 7.94mm | All-Welded | FIXED RESISTOR | 35V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L225J40K Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 40kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS150 10R J Ohmite | 33 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() SH2-150R0006DE Ohmite | 1 | - | Datasheet | 13 Weeks | - | Rectangular Case | - | - | Flanges | - | Aluminium | 100mV | -55°C~110°C | Bulk | 2010 | SH | 6.496Lx2.362W 165.00mmx60.00mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 30ppm/°C | 600μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Clad | - | - | - | 15W | - | 13.5W | - | - | FIXED RESISTOR | - | - | - | 4-Terminal | - | Aluminum | - | Current Sense, Moisture Resistant | - | 30.5054mm | 1.220 31.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() HS300 1R F Ohmite | 25 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS200 5R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS150 120R F Ohmite | 46 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2005 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() HS200 33R F Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() L100J1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 10A | Flame Retardant Coating, Safety | 19mm | - | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HS150 2R2 J Ohmite | 55 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() L100J1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19mm | - | - | - | 12.7 mm | - | Non-RoHS Compliant | - | ||
![]() HS300 57R6 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 57.6Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS100 120R J Ohmite | 20 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() 40/70MNJ25R0DE Ohmite | 24 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 2.563Lx0.750W 65.10mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±90ppm/°C | 25Ohm | - | Wirewound | - | - | - | 40W | - | 70W | 19.05mm | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HS50 3R9 J Ohmite | 124 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.9Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() BA232050R0KE Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | Aluminium | 800V | -55°C~385°C | Bulk | 2012 | BA | 12.599Lx3.429W 320.00mmx87.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire | - | - | 50Ohm | - | Wirewound | - | - | - | 700W | - | 700W | - | - | - | - | - | - | Wire Leads | Wire Terminal | Aluminum | - | - | - | 29.9974mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 805F400 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 400Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 5W | - | 5W | - | - | FIXED RESISTOR | - | 5W | - | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | - | ||
![]() WFH160L250J Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2005 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 250Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | - | FIXED RESISTOR | - | - | 8mm | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS75 10R F Ohmite | 95 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - |