- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS75 6R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS15 47R J Ohmite | 208 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS15 12R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 12Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS150 500R J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS150 220R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS200 500R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS75 R5 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500mOhm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS10 4R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() HS75 5R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS25 30K F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 30kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() HS150 7R5 F Ohmite | 31 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 825FR30 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 300mOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.29.00.00 | 25W | - | 25W | - | FIXED RESISTOR | MIL-R-18546 | - | 11.13mm | 2.05 mm | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | - | Non-RoHS Compliant | - | ||
![]() 805F1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 5W | 210V | 5W | - | FIXED RESISTOR | MIL-R-18546 | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | 8.9154mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH90L4R7K Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 4.7Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 90W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 90W | 1.2kV | 90W | - | FIXED RESISTOR | - | - | 8mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() L175J50RE Ohmite | 34 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 50Ohm | - | Wirewound | - | FLAMEPROOF | - | 175W | 3.595kV | 175W | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TAP800K7K5E Ohmite | 2113 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 7.5kOhm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | 32.512mm | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() TAP800J100E Ohmite | 2962 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 100Ohm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | 32.512mm | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() HS100 R82 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 820mOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 50/100MNJ25R0DE Ohmite | 32 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2007 | Metalohm | 3.688Lx0.750W 93.68mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±90ppm/°C | 25Ohm | - | Wirewound | - | - | - | 50W | - | 100W | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() WFH160L150J Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2005 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 150Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | FIXED RESISTOR | - | - | 8mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | 12.6mm | - | Non-RoHS Compliant | Contains Lead |