- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Current Rating | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Contacts | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WFH230L27RJ Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2011 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | - | 27Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 230W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 230W | 1.2kV | 230W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() L100J5R0 Ohmite | 28 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2005 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | - | 5Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.845kV | 100W | - | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 4.472A | Flame Retardant Coating, Safety | 19mm | - | - | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() C300KR50 Ohmite | In Stock | - | - | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2000 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | - | - | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | - | 500mOhm | - | Wirewound | - | - | - | 300W | 1kV | 300W | - | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | 1kV | - | - | 19mm | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.6mm | 47.63mm | - | - | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() F55J200E Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | 1.405kV | 55W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WFH90L25RKE Ohmite | In Stock | - | Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | 150 ppm/°C | - | 25Ohm | - | Wirewound | - | - | - | 90W | - | 90W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS50 47R F Ohmite | In Stock |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 47Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS50 3R3 F Ohmite | 320 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 3.3Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS25 1K J Ohmite | 156 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | - | 1kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS25 3K9 J Ohmite | 192 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | - | 3.9kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() TL104K500R Ohmite | In Stock | - | Datasheet | 22 Weeks | Bolt | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 4.094Lx1.012W 104.00mmx25.70mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Solder | - | ±250ppm/°C | - | 500Ohm | - | Thick Film | - | - | - | 158W | - | 158W | 67.6mm | - | - | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PFE5K1R00 Ohmite | 2263 |
| Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | 2 | - | - | -55°C~350°C | Bulk | 2007 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | - | 1Ohm | - | Wirewound | 1089W | RATED CURRENT: 33A | - | 1kW | 33V | 1.089kW | - | - | Ribbed | FIXED RESISTOR | - | - | - | - | - | - | 70 | Solder Lugs | Solder | Ceramic | - | - | 413mm | 58.75mm | - | 412.75mm | 58.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TGHHV100RJE Ohmite | 151 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | - | 100Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 120W | 500V | 120W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS15 2R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 2Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() SHD1-100C075DE Ohmite | 13 |
| Datasheet | 11 Weeks | - | Rectangular Case - Open | - | - | Flanges | - | - | 75mV | -25°C~85°C | Bulk | 2002 | S | 4.094Lx0.866W 104.00mmx22.00mm | ±0.5% | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | INTERCONNECTION DEVICE | 750μOhm | - | Metal Element | - | - | - | 7.5W | - | 7.5W | - | - | - | - | 100A | - | - | - | 2 | - | - | 4-Terminal | - | - | - | Current Sense | - | 10.9982mm | 0.433 11.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 805F30R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 30Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | - | - | FIXED RESISTOR | - | - | - | 5W | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 5Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS50 6K8 J Ohmite | 179 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | - | 6.8kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() L100J50RE Ohmite | 14 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | - | 19.1mm | All-Welded | FIXED RESISTOR | - | - | 71V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.414A | Flame Retardant Coating, Safety | 19.1mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L12J680 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 680Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS50 120R J Ohmite | 102 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 120Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - |