- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Length | Working Voltage | Power Dissipation | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L50J50KE Ohmite | 50 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 50kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | 50V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 31mA | Flame Retardant Coating, Safety | 14.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() F55J400E Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 400Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | 1.4kV | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | 148V | - | 1405V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | Unknown | ROHS3 Compliant | - | ||
![]() HS50 82R J Ohmite | 132 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 82Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS200 4R F Ohmite | 53 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() TAP600K500 Ohmite | In Stock | - | Datasheet | - | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2004 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 500Ohm | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 600W | 5kV | 600W | 65.8mm | - | FIXED RESISTOR | unknown | - | - | - | 5000V | 600W | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TGHGCR0200DE Ohmite | 24 | - | Datasheet | 18 Weeks | - | SOT-227-4 | - | - | Flanges | - | - | 500V | -55°C~155°C | Tray | - | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | ±60ppm/°C | 20mOhm | - | Thick Film | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | - | Current Sense, Non-Inductive | - | 9mm | 0.480 12.20mm | - | ROHS3 Compliant | - | ||
![]() 825F15R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.43mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | Non-RoHS Compliant | - | ||
![]() L175J25KE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() HS200 200R F Ohmite | 1 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() 50/100MNJ5R00DE Ohmite | 40 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 3.688Lx0.750W 93.68mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±180ppm/°C | 5Ohm | - | Wirewound | - | - | - | 50W | - | 100W | - | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() TAP600K5R0E Ohmite | 2333 |
| Datasheet | 20 Weeks | Bolt | Box | - | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 5Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 600W | 5kV | 600W | 65.8mm | Epoxy Encapsulated | FIXED RESISTOR | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.5mm | 1.280 32.50mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS200 2R7 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.7Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() F20J5R0 Ohmite | 22 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | - | Wirewound | - | - | - | 20W | 815V | 20W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - | ||
![]() HS100 1K F Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() TGHLVR500JE Ohmite | 289 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | 500mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 200W | 500V | 200W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS150 100R F Ohmite | 46 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() F30J500E Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 30W | - | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | ROHS3 Compliant | - | ||
![]() L175J75KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 60/115MNJ25R0DE Ohmite | 15 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 5.563Lx0.750W 141.30mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±90ppm/°C | 25Ohm | - | Wirewound | - | - | - | 60W | - | 115W | 12.7mm | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() TL88K10K0E Ohmite | 32 |
| Datasheet | 22 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 10kOhm | Tin (Sn) | Thick Film | - | RATED AC VOLTAGE (V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | - | - | 114W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | ROHS3 Compliant | - |