- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Lead Length | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS250 7R5 F Ohmite | 150 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS150 22R J Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 22Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS200 82R J Ohmite | 56 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 82Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS200 6R8 J Ohmite | 48 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6.8Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS300 3R3 J Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS10 200R F Ohmite | 562 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 220R F Ohmite | 61 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS25 5R J Ohmite | 228 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() WFH330L10KJE Ohmite | 24 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 10kOhm | - | Wirewound | - | - | 330W | 1.2kV | 330W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() HS300 3R3 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS150 1R J Ohmite | 51 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() F20J1R0E Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 20W | - | 20W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | ROHS3 Compliant | - | ||
![]() L225J100 Ohmite | 41 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.5A | Flame Retardant Coating, Safety | 28.6mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MOX-G-022503FE Ohmite | 25 |
| Datasheet | 15 Weeks | Surface Mount | Radial, Tubular | - | - | Brackets | 2 | - | 30kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax4.500L 19.56mmx114.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 250kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 40W | 30kV | 40W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 850F1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±50ppm/°C | 1Ohm | - | Wirewound | - | - | 50W | 1.17kV | 50W | 28.96mm | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 16.6624mm | 0.620 15.75mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 825F150 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 25W | 520V | 25W | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | 11.13mm | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() C300K10RE Ohmite | 10 | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2008 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | 55V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.58mm | 47.63mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAP650J1R0E Ohmite | 2624 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 1Ohm | - | Thick Film | - | - | 650W | 5kV | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() TAP650J1K0E Ohmite | 2659 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 1kOhm | - | Thick Film | - | - | 650W | 5kV | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() HS10 120R J Ohmite | 91 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - |