- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Lead Style | Lead/Base Style | Coating, Housing Type | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C300K1R6 Ohmite | 24 |
| - | 16 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2013 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 1.6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | 19mm | Solder Lugs | Solder | Vitreous Enamel Coated | 28.6mm | 47.63mm | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() HS25 220R F Ohmite | 52 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() HS15 5K6 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 5.6kOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() BA116020R0KE Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Radial, Rectangular Case | - | Flanges | - | Aluminium | 800V | -55°C~385°C | Bulk | 2012 | BA | 6.299Lx3.740W 160.00mmx95.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire | - | - | 20Ohm | - | Wirewound | - | 500W | - | 500W | - | - | - | - | - | Wire Leads | Wire Terminal | Aluminum | - | 29.9974mm | 1.181 30.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() HS150 200R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS75 2R2 J Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 850F1K0E Ohmite | 69 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 1kOhm | - | Wirewound | - | 50W | 1.17kV | 50W | 29.36mm | - | - | 7V | - | Solder Lugs | Solder | Aluminum | - | 15.88mm | 0.620 15.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS75 16R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 16Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS75 1R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS75 40R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 40Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS15 10R J Ohmite | 12 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS15 1R8 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.8Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS10 28R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 28Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() HS15 1K5 F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1.5kOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS25 6R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() HS150 56R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 56Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS300 30R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 30Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS300 560R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 560Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS300 500R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS300 R33 F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330mOhm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - |