- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS10 22R J Ohmite | 164 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 22Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS15 4R7 J Ohmite | 5 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() 850F2K5E Ohmite | 7 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 2.5kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS50 5R J Ohmite | 84 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS50 33R F Ohmite | 81 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() F55J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Ceramic | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 55W | 1.405kV | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() PFE5K5R40 Ohmite | In Stock | - | Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | - | - | - | - | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 5.4Ohm | - | Wirewound | - | RATED CURRENT: 11.8A | 8533.21.00.80 | 752W | - | 752W | - | Ribbed | FIXED RESISTOR | - | - | 70 | Solder Lugs | Solder | Ceramic | - | 413mm | 58.75mm | - | 412.75mm | - | - | - | Non-RoHS Compliant | - | ||
![]() C300K1R0 Ohmite | 24 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | 2 | - | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2008 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | - | - | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | - | Wirewound | - | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 1kV | 19mm | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 28.6mm | 47.63mm | - | - | - | 19 mm | Unknown | Non-RoHS Compliant | - | ||
![]() HS300 1R J Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS25 10R J Ohmite | 259 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() 50/100MNJ100RDE Ohmite | 310 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 3.688Lx0.750W 93.68mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±90ppm/°C | 100Ohm | - | Wirewound | - | - | - | 50W | - | 100W | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WFH160L1R0K Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | - | Aluminium | - | -40°C~220°C | Bulk | 2005 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 1Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | - | FIXED RESISTOR | - | 8mm | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | 12.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH330L10RK Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2005 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 330W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 330W | 1.2kV | 330W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS50 120R F Ohmite | 96 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() TGHHV5R00JE Ohmite | 227 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | - | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 5Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 120W | 500V | 120W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | M4 Threaded | Threaded | Epoxy Coated | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS10 4R7 J Ohmite | 25 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS250 500R F Ohmite | 34 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS10 1R J Ohmite | 158 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS15 1K F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS50 68R F Ohmite | 200 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 68Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - |