- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L25J7K5E Ohmite | 51 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 7.5kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | - | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 57mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L100J250 Ohmite | 79 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 632mA | Flame Retardant Coating, Safety | 19.1mm | - | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HS100 2R7 F Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.7Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() L12J220E Ohmite | 49 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 220Ohm | - | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | 7.94mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PFE5KR100E Ohmite | 2340 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 100mOhm | - | Wirewound | 1000W | RATED CURRENT: 100A | - | 1kW | - | 1kW | 58.75mm | Rugged | FIXED RESISTOR | 10V | 1000W | - | Solder Lugs | Solder | Ceramic | - | - | 58.75mm | 58.75mm | - | 454.02mm | - | - | ROHS3 Compliant | - | ||
![]() WFH330L1R0KE Ohmite | 8 |
| Datasheet | 16 Weeks | Chassis Mount, Flanges | Radial, Rectangular Case | - | LUG | Flanges | 2 | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 1Ohm | - | Wirewound | - | - | - | 330W | 1.2kV | 330W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L25J60KE Ohmite | 16 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 60kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | - | 25W | 14.3mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L50J2K5E Ohmite | 143 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 141mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F20J5R0E Ohmite | 16 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 20W | 815V | 20W | 9.53mm | All-Welded | FIXED RESISTOR | 10V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F30J5R0E Ohmite | 73 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 30W | 281V | 30W | 25.4mm | All-Welded | FIXED RESISTOR | 12V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F55J15KE Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 15kOhm | Tin (Sn) | Wirewound | - | - | - | 55W | - | 55W | 25.4mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | - | ROHS3 Compliant | - | ||
![]() HS100 22R J Ohmite | 26 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 22Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() F40J4K0E Ohmite | 30 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 4kOhm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 40W | - | 40W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | - | ROHS3 Compliant | - | ||
![]() F20J3K0E Ohmite | 12 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 3kOhm | Tin (Sn) | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() PFE5KR300E Ohmite | 2162 |
| Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | - | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 300mOhm | - | Wirewound | - | RATED CURRENT: 57A | 8533.21.00.80 | 975W | - | 975W | - | Rugged | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Ceramic | - | - | 58.75mm | 58.75mm | - | 412.75mm | - | - | ROHS3 Compliant | - | ||
![]() L25J70KE Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 70kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | - | 25W | - | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L100J100K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 31mA | Flame Retardant Coating, Safety | 19.1mm | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() WFH90L2K7JE Ohmite | 30 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 2.7kOhm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | 51mm | - | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L225J25KE Ohmite | 31 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | - | All-Welded | FIXED RESISTOR | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 94mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 850FR70E Ohmite | 334 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 700mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 50W | - | 50W | - | Molded | FIXED RESISTOR | - | - | 11.13mm | Solder Lugs | Solder | Aluminum | - | - | 39.67mm | 16.6624mm | 0.620 15.75mm | - | - | - | ROHS3 Compliant | - |