- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 20R F Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS100 2K2 F Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 2.2kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() F20J40K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 40kOhm | - | Wirewound | - | - | - | 20W | - | 20W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() F20J1K25 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 1.25kOhm | - | Wirewound | - | - | - | 20W | - | 20W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L12J51K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 51kOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 805F50R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS50 2R5 F Ohmite | 65 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.5Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() HS10 330R J Ohmite | 71 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() HS10 3R F Ohmite | 516 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() 805F10R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP600K1R0 Ohmite | In Stock | - | Datasheet | - | - | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2004 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 1Ohm | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 600W | 5kV | 600W | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() L225J750E Ohmite | 27 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | 411V | - | 4595V | - | Solder Lugs | Solder | Vitreous Enamel Coated | 547mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L225J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2014 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 8.66A | Flame Retardant Coating, Safety | 28.6mm | - | - | 19 mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS250 100R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS300 10K F Ohmite | 38 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS300 25R F Ohmite | 24 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 25Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() F55J20K Ohmite | 39 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 20kOhm | - | Wirewound | - | - | - | 55W | - | 55W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | - | 66 | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F10J1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 1.5kOhm | - | Wirewound | - | - | - | 10W | - | 10W | 9.53mm | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() HS50 4K7 F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() HS50 3R3 J Ohmite | 607 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - |