- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Construction | Resistor Type | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 47R J Ohmite | 197 | - | Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 50W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS50 470R J Ohmite | 43 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470Ohm | - | Wirewound | 50W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS50 50K J Ohmite | 1063 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 50kOhm | - | Wirewound | 50W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 47R J Ohmite | 32 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() F30J1K5E Ohmite | 32 |
| Datasheet | 10 Weeks | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.29.00.00 | 30W | 30W | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | ROHS3 Compliant | ||
![]() HS50 250R F Ohmite | 117 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 250Ohm | - | Wirewound | 50W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() L175J125 Ohmite | 17 |
| Datasheet | 10 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 125Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | 175W | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | ||
![]() L175J30KE Ohmite | 32 |
| Datasheet | 10 Weeks | Radial, Tubular | NO | LUG | Brackets (not included) | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2008 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 30kOhm | - | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | 175W | - | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 28.6mm | - | - | ROHS3 Compliant | ||
![]() F10J150 Ohmite | 46 |
| Datasheet | 10 Weeks | Radial, Flat Oval | - | - | Flange Braces, Right Angle | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 150Ohm | - | Wirewound | - | - | - | 10W | 10W | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | Non-RoHS Compliant | ||
![]() F55J1K5E Ohmite | 35 |
| Datasheet | 10 Weeks | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.29.00.00 | 55W | 55W | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | ROHS3 Compliant | ||
![]() HS250 R68 F Ohmite | 24 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680mOhm | - | Wirewound | 250W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS300 33R F Ohmite | 24 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 300W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS300 4R7 F Ohmite | In Stock | - | Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 300W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS200 20R F Ohmite | 19 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 200W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS200 150R F Ohmite | 24 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 200W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS200 R47 F Ohmite | 24 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 3.531Lx1.791W 89.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470mOhm | - | Wirewound | 200W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS300 3R J Ohmite | 24 |
| Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3Ohm | - | Wirewound | 300W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() HS300 2K J Ohmite | In Stock | - | Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 2kOhm | - | Wirewound | 300W | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | RoHS Compliant | ||
![]() SH3-300R0003DE Ohmite | 2856 |
| Datasheet | 13 Weeks | Rectangular Case | - | - | Flanges | Aluminium | 100mV | -55°C~110°C | Bulk | 2010 | SH | 8.465Lx2.362W 215.00mmx60.00mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 30ppm/°C | 300μOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Metal Clad | - | - | - | 30W | 27W | - | FIXED RESISTOR | 4-Terminal | - | Aluminum | Current Sense, Moisture Resistant | - | 30.5054mm | 1.220 31.00mm | ROHS3 Compliant | ||
![]() HS25 R39 J Ohmite | In Stock | - | Datasheet | 26 Weeks | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 390mOhm | - | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant |