- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 7R5 F Ohmite | 242 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS15 5R F Ohmite | 60 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS15 15R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 15Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS15 33R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS75 33R J Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS50 47K J Ohmite | 108 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 47kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() 850F1K5E Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 1.5kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | - | 9V | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | Unknown | ROHS3 Compliant | - | ||
![]() HS25 1R5 J Ohmite | 473 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.5Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() EVFL170EN1K0JE Ohmite | 24 |
| Datasheet | 16 Weeks | - | Radial, Tubular | - | - | Brackets, Termination | - | - | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.102Diax6.614L 28.00mmx168.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 1kOhm | - | Wirewound | 160W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS250 75R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 75Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() WFH330L10KJ Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 10kOhm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 330W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 330W | 1.2kV | 330W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS300 5R F Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() 850F10KE Ohmite | 91 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 10kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | 29.36mm | - | - | - | 22V | - | - | - | Solder Lugs | Solder | Aluminum | - | 39.67mm | 15.88mm | 0.620 15.75mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F55J7K5E Ohmite | 15 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 7.5kOhm | Tin (Sn) | Wirewound | - | - | - | 55W | - | 55W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | ROHS3 Compliant | - | ||
![]() L12KR51E Ohmite | 43 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 510mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 8533.21.00.80 | - | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | 565V | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS300 1R2 J Ohmite | 57 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.2Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() TAP650J500E Ohmite | 2441 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 500Ohm | - | Thick Film | - | - | - | 650W | 5kV | - | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() 825F20RE Ohmite | 51 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | 520V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | Axial | - | ±20ppm/°C | 20Ohm | - | Wirewound | - | - | - | 25W | 520V | 25W | 27.79mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F10K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | 8.9154mm | 0.330 8.38mm | - | Non-RoHS Compliant | - | ||
![]() HS50 24R J Ohmite | 57 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 24Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - |