- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 3K3 J Ohmite | 181 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 3.3kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 R1 J Ohmite | 235 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 27R J Ohmite | 34 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 27Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() TL88K240R Ohmite | In Stock | - | Datasheet | 6 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2014 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 240Ohm | TIN | Thick Film | - | - | - | 114W | 1.2kV | 114W | 50.7mm | 24.4mm | FIXED RESISTOR | unknown | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | 25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() F20J15K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 15kOhm | - | Wirewound | - | - | - | 20W | - | 20W | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - | ||
![]() 810F2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | 20.32mm | FIXED RESISTOR | - | MIL-R-18546 | - | 80 | Solder Lugs | Solder | Aluminum | - | 11.0998mm | 0.400 10.16mm | - | Non-RoHS Compliant | - | ||
![]() HS50 50R J Ohmite | 41 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS50 2R2 J Ohmite | 591 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() WFH160L1K0JE Ohmite | In Stock | - | Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 1kOhm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Aluminum | - | 12.5984mm | 0.496 12.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() HS25 150R J Ohmite | 108 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS15 20R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS50 20R F Ohmite | 93 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS50 20K F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 20kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() 805F15R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 5W | 210V | 5W | - | - | FIXED RESISTOR | - | MIL-R-18546 | 5W | 65 | Solder Lugs | Solder | Aluminum | - | 8.9154mm | 0.330 8.38mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 810F15R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 10W | 320V | 10W | - | - | FIXED RESISTOR | - | MIL-R-18546 | - | 80 | Solder Lugs | Solder | Aluminum | - | 11.0998mm | 0.400 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 850F100K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±20ppm/°C | 100kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | 16.6624mm | 0.620 15.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP650J10RE Ohmite | 2027 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 10Ohm | - | Thick Film | - | - | - | 650W | 5kV | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() 850F100KE Ohmite | 94 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 100kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | 39.67mm | 16.6624mm | 0.620 15.75mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TAP650JR25E Ohmite | 38 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 250mOhm | - | Thick Film | - | - | - | 650W | 5kV | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() 850FR70 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 700mOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.29.00.00 | 50W | - | 50W | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Aluminum | - | 16.6624mm | 0.620 15.75mm | - | Non-RoHS Compliant | - |