- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Mounting Feature | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS15 R33 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330mOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | ||
![]() HS15 330R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | ||
![]() HS75 3R3 J Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | ||
![]() HS10 16R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 16Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | RoHS Compliant | ||
![]() HS15 250R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 250Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | ||
![]() HS50 R20 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | Not Applicable | - | - | - | ±100ppm/°C | 200mOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 25R F Ohmite | 73 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.5Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 3K3 F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 3.3kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 10K J Ohmite | 91 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 1R F Ohmite | 242 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS25 3R3 J Ohmite | 133 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS50 35R F Ohmite | 41 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 35Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() F40J5R0 Ohmite | 10 | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | Flange Braces, Right Angle | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | - | Wirewound | - | - | 40W | 655V | 40W | - | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | Non-RoHS Compliant | ||
![]() L25J800 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 800Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | ||
![]() HS25 680R J Ohmite | 168 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() HS15 1R J Ohmite | 332 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | ||
![]() HS15 12R J Ohmite | 245 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 12Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | RoHS Compliant | ||
![]() HS50 1K8 J Ohmite | 335 |
| Datasheet | 26 Weeks | - | Axial, Box | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1.8kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | ||
![]() F10J50R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | Flange Braces, Right Angle | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 50Ohm | - | Wirewound | - | - | 10W | 187V | 10W | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 0.375 9.53mm | Non-RoHS Compliant | ||
![]() L175J60K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 60kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 175W | - | 175W | - | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant |