- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS150 82R J Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 82Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS150 6R8 J Ohmite | 28 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6.8Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() TL122K10R0 Ohmite | In Stock | - | Datasheet | 8 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2004 | TL | 4.803Lx1.012W 122.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 10Ohm | TIN | Thick Film | - | - | 202W | - | 202W | 84.5mm | - | - | FIXED RESISTOR | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TAP650J100E Ohmite | 2926 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | - | - | -55°C~150°C | Bulk | 2017 | TAP650 | 2.264Lx2.028W 57.50mmx51.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 100Ohm | - | Thick Film | - | - | 650W | 5kV | - | - | - | - | - | - | - | - | - | Wire Leads | - | Epoxy Coated | - | - | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() C300KR50E Ohmite | 266 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2005 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 300W | 1kV | 300W | - | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | 12V | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 28.58mm | 47.63mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TL104K10R0CE Ohmite | 32 |
| - | 22 Weeks | - | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 4.094Lx1.012W 104.00mmx25.70mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 10Ohm | - | Thick Film | - | - | 158W | 1.2kV | 158W | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS50 500R F Ohmite | 243 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 40R F Ohmite | 128 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 40Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() F10J5R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 5Ohm | - | Wirewound | - | - | 10W | 187V | 10W | - | 9.53mm | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 9.525mm | 0.375 9.53mm | - | Non-RoHS Compliant | - | ||
![]() HS50 3R F Ohmite | 94 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 33R F Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() F55J25R Ohmite | 18 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | - | Wirewound | - | - | 55W | 1.405kV | 55W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 14.3002mm | 0.563 14.29mm | Unknown | Non-RoHS Compliant | - | ||
![]() 805F75R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 75Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 5W | 210V | 5W | - | - | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | 65 | Solder Lugs | Solder | Aluminum | - | 8.9154mm | 0.330 8.38mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 805F250 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 5W | 210V | 5W | - | 16.41mm | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | 65 | Solder Lugs | Solder | Aluminum | - | 8.13mm | 0.330 8.38mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 810F300 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 300Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 10W | - | 10W | - | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Aluminum | - | 11.0998mm | 0.400 10.16mm | - | Non-RoHS Compliant | - | ||
![]() HS25 47R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() F55J40RE Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 40Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 55W | 1.405kV | 55W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 25.4mm | 14.3002mm | 0.563 14.29mm | - | ROHS3 Compliant | - | ||
![]() HS75 10R J Ohmite | 88 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() HS50 680R F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS300 40R F Ohmite | 32 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 40Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | 1.646 41.80mm | - | RoHS Compliant | - |