- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS25 220R J Ohmite | 53 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS300 20R F Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS25 2R2 F Ohmite | 260 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() TL88K7K50 Ohmite | In Stock | - | Datasheet | 8 Weeks | Bolt | Module | - | - | Flanges | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Solder | - | ±250ppm/°C | 7.5kOhm | - | Thick Film | - | - | - | 114W | - | 114W | 50.7mm | 24.4mm | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | 25mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS50 R10 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | Not Applicable | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS50 6R8 F Ohmite | 224 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6.8Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | RoHS Compliant | - | ||
![]() HS10 R1 J Ohmite | 1839 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | RoHS Compliant | - | ||
![]() F40J20K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 20kOhm | - | Wirewound | - | - | - | 40W | - | 40W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | Non-RoHS Compliant | - | ||
![]() L12J15R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2005 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | 565V | 12W | - | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 7.95mm | - | - | - | 4.78 mm | - | Non-RoHS Compliant | - | ||
![]() HS15 150R J Ohmite | 7 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | - | RoHS Compliant | - | ||
![]() PFE5KR330 Ohmite | In Stock | - | Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | - | - | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 330mOhm | - | Wirewound | - | RATED CURRENT: 54A | - | 962W | - | 962W | - | 58.75mm | Ribbed | FIXED RESISTOR | - | - | - | 70 | Solder Lugs | Solder | Ceramic | - | 413mm | 58.75mm | - | 412.75mm | - | - | Non-RoHS Compliant | - | ||
![]() 850FR15 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±90ppm/°C | 150mOhm | - | Wirewound | - | - | - | 50W | 2.25kV | 50W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 805F3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | 16.41mm | - | FIXED RESISTOR | MIL-R-18546 | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 4kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 10W | - | 10W | - | - | - | FIXED RESISTOR | MIL-R-18546 | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | Non-RoHS Compliant | - | ||
![]() BB116010R0KE Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Rectangular Case | - | - | Flanges | Aluminium | 800V | -55°C~385°C | Bulk | 2012 | BA | 6.299Lx3.740W 160.00mmx95.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 10Ohm | - | Wirewound | - | - | - | 500W | - | 500W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 29.9974mm | 1.181 30.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 850F2K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | Aluminium | - | -55°C~275°C | Bulk | 2015 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | 2.5kOhm | - | Wirewound | - | - | - | 50W | - | 50W | - | 28.96mm | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 825F250 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 520V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 250Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 805F750 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 5W | 210V | 5W | - | - | - | FIXED RESISTOR | MIL-R-18546 | 5W | - | 65 | Solder Lugs | Solder | Aluminum | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 810F25K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 10W | 320V | 10W | - | - | - | FIXED RESISTOR | MIL-R-18546 | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 825F5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | Aluminium | 520V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | Contains Lead |