- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Working Voltage | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL88K15R0 Ohmite | In Stock | - | Datasheet | 6 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2007 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 15Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 114W | 1.2kV | 114W | - | - | FIXED RESISTOR | unknown | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | 25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 850F200E Ohmite | 66 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 200Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | 29.36mm | - | - | - | - | Solder Lugs | Solder | Aluminum | - | 39.67mm | 15.88mm | 0.620 15.75mm | Unknown | ROHS3 Compliant | - | ||
![]() HS25 5K6 J Ohmite | 252 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 5.6kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 560R J Ohmite | 50 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 560Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS50 R22 J Ohmite | 255 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220mOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() L12J47RE Ohmite | 82 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 7.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() HS50 220R J Ohmite | 170 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() 850F150E Ohmite | 104 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 150Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() HS25 R68 J Ohmite | 240 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680mOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 56R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 56Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS250 10K F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS10 47R J Ohmite | 295 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() L25J30K Ohmite | 50 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 30kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | - | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F55J5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 5kOhm | Tin (Sn) | Wirewound | - | - | - | 55W | - | 55W | 25.4mm | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | - | Non-RoHS Compliant | - | ||
![]() TAP600K30R Ohmite | In Stock | - | Datasheet | - | - | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2004 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 30Ohm | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 600W | 5kV | 600W | - | - | FIXED RESISTOR | - | 5000V | M5 Threaded | Threaded | Epoxy Coated | - | - | 32.512mm | 1.280 32.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS150 33R J Ohmite | 47 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() 825F56RE Ohmite | 34 |
| Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | - | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 56Ohm | - | Wirewound | - | - | - | - | - | 25W | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | ROHS3 Compliant | - | ||
![]() HS75 150R J Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | - | RoHS Compliant | - | ||
![]() L12J47R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2005 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS50 2R J Ohmite | 178 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - |