- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS10 6K8 J Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 6.8kOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 4K7 F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 6K8 F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 6.8kOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 56R F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 56Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS15 16R F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 16Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS15 24R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 24Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS10 7R5 F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 R39 J Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 390mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS15 120R F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | RoHS Compliant | - | ||
![]() HS10 R05 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() HS10 R51 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 510mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | RoHS Compliant | - | ||
![]() L25J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2005 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 4kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Non-RoHS Compliant | Contains Lead | ||
![]() HS25 13K J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 13kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 4K7 F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS25 4R F Ohmite | 472 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS50 1R F Ohmite | 814 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() HS50 4R F Ohmite | 1182 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() WFH90L100JE Ohmite | 63 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 100Ohm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | 51mm | - | FIXED RESISTOR | Solder Lugs | Solder | Aluminum | - | - | 12.6mm | 0.496 12.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() F30J2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 2Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.29.00.00 | 30W | - | 30W | - | All-Welded | FIXED RESISTOR | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | - | Non-RoHS Compliant | - | ||
![]() HS25 180R J Ohmite | 777 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 180Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - |