- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L12J120E Ohmite | 49 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2006 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 120Ohm | - | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 810F30R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 30Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | 20.32mm | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 805F15RE Ohmite | 249 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | - | 5W | 6.76mm | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 810F3R0E Ohmite | 105 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | Molded | FIXED RESISTOR | - | - | - | 7.93mm | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() L50J250KE Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 250kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | 112V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 14mA | Flame Retardant Coating, Safety | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L225J50K Ohmite | 48 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 67mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() F40J25R Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 25Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HS100 3R3 F Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() 805F1R5E Ohmite | 20 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 1.5Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | Molded | FIXED RESISTOR | - | - | 5W | 6.76mm | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() L175J25RE Ohmite | 52 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | - | Wirewound | - | FLAMEPROOF | - | 175W | 3.595kV | 175W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 2.645A | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 825F15K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | - | 25W | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | - | Non-RoHS Compliant | - | ||
![]() F20J25R Ohmite | 60 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 25Ohm | - | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HS100 1R5 J Ohmite | 94 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.5Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | - | RoHS Compliant | - | ||
![]() PFE5KR750E Ohmite | In Stock | - | Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 750mOhm | - | Wirewound | 1141W | RATED CURRENT: 39A | - | 1.14W | - | 1.141kW | 58.75mm | Rugged | FIXED RESISTOR | - | - | 1141W | - | - | Solder Lugs | Solder | Ceramic | - | - | 58.75mm | 58.75mm | - | 454.02mm | - | - | ROHS3 Compliant | - | ||
![]() F40J100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() L25J4K0E Ohmite | 825 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 4kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 79mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L175J25R Ohmite | 31 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 2.645A | Flame Retardant Coating, Safety | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J200KE Ohmite | 76 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 15mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L50J10KE Ohmite | 49 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | 22V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 70mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L50J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.62kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 4.082A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | 7.95 mm | - | Non-RoHS Compliant | Contains Lead |