- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Power Dissipation | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS10 1R5 J Ohmite | 72 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.5Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() HS15 2R2 J Ohmite | 53 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() HS15 R68 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 680mOhm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() L50J150 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.625kV | 50W | - | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 577mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HS50 470R F Ohmite | 156 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.583 14.80mm | - | - | RoHS Compliant | - | ||
![]() F30J2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | Tin (Sn) | Wirewound | - | - | - | 30W | - | 30W | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F55J1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | - | - | - | ±400ppm/°C | 1.5Ohm | - | Wirewound | - | - | - | 55W | - | 55W | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F55J750 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 750Ohm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 55W | - | 55W | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() TL88K75R0 Ohmite | In Stock | - | Datasheet | - | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2007 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 75Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 114W | 1.2kV | 114W | - | - | FIXED RESISTOR | unknown | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | 25mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TL88K510R Ohmite | In Stock | - | - | 8 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 510Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | - | - | 114W | - | - | FIXED RESISTOR | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL88K750R Ohmite | In Stock | - | - | 8 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 750Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | - | - | 114W | - | - | FIXED RESISTOR | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F20J3K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 3.5kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L225J75K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2008 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | - | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TA1K0PH50R0K Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2014 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 50Ohm | TIN | Thick Film | 1000W | RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 1kW | 2kV | 1kW | - | - | FIXED RESISTOR | - | 1kW | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 31.6992mm | 1.548 39.31mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS250 33R F Ohmite | 9 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 33Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS250 2K7 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 2.7kOhm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | - | 1.646 41.80mm | - | - | RoHS Compliant | - | ||
![]() HS75 7R5 F Ohmite | 23 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5Ohm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS10 2R7 J Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.7Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() HS10 22R F Ohmite | 18 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 22Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() C300K12R Ohmite | 261 | - | - | 16 Weeks | Bolt | Radial, Tubular | - | - | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2013 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | ±400ppm/°C | 12Ohm | - | Wirewound | - | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 47.63mm | - | - | Unknown | Non-RoHS Compliant | - |