- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reference Standard | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL104K33R0 Ohmite | 5 | - | - | 22 Weeks | Bolt | Module | - | - | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 4.094Lx1.012W 104.00mmx25.70mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Solder | - | ±250ppm/°C | 33Ohm | - | Thick Film | - | - | - | 158W | - | 158W | 67.6mm | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F40J4R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 4Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | - | 25.4mm | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | Non-RoHS Compliant | - | ||
![]() L12J180 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 180Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | - | 7.94mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() HS10 R22 J Ohmite | 90 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220mOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | RoHS Compliant | - | ||
![]() 810F3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 3Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | 10W | - | 10W | - | - | - | FIXED RESISTOR | MIL-R-18546 | 80 | Solder Lugs | Solder | Aluminum | - | - | 11.0998mm | 0.400 10.16mm | Non-RoHS Compliant | - | ||
![]() F30J40RE Ohmite | 30 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 40Ohm | Tin (Sn) | Wirewound | - | - | 8533.29.00.00 | 30W | - | 30W | - | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 25.4mm | 14.3002mm | 0.563 14.29mm | ROHS3 Compliant | - | ||
![]() HS25 2R2 J Ohmite | 299 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | - | ||
![]() HS25 2R J Ohmite | 1448 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | - | ||
![]() L50J3K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | Non-RoHS Compliant | - | ||
![]() WFH90L100J Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2004 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 100Ohm | - | Wirewound | - | - | - | 90W | 1.2kV | 90W | - | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | Non-RoHS Compliant | Contains Lead | ||
![]() F30J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 30W | - | 30W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 14.3002mm | 0.563 14.29mm | Non-RoHS Compliant | - | ||
![]() 850F250 Ohmite | 82 |
| Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 250Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | 28.96mm | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | Non-RoHS Compliant | Contains Lead | ||
![]() 850F200 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 200Ohm | - | Wirewound | - | - | - | 50W | - | 50W | - | 28.96mm | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | Non-RoHS Compliant | - | ||
![]() TGHPV27R0KE Ohmite | 89 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 27Ohm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | - | - | - | M4 Threaded | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | ROHS3 Compliant | - | ||
![]() 850F1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 1kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | Non-RoHS Compliant | Contains Lead | ||
![]() 850F25R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | 2 | - | 1.17kV | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | 25Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | - | - | 28.96mm | - | - | - | - | Solder Lugs | - | Aluminum | - | - | 15.88mm | 0.620 15.75mm | Non-RoHS Compliant | Contains Lead | ||
![]() HS150 4R3 F Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 3.846Lx1.075W 97.70mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.3Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - | ||
![]() HS75 R1 J Ohmite | 85 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.917Lx1.075W 48.70mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100mOhm | - | Wirewound | 75W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.949 24.10mm | RoHS Compliant | - | ||
![]() HS10 75R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 75Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | RoHS Compliant | - | ||
![]() HS50 75R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 75Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | RoHS Compliant | - |