- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Lead Length | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Diameter - Inside | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS250 20R F Ohmite | 30 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() 850F1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | 1.17kV | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 1.5kOhm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | 28.96mm | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS50 8R F Ohmite | 175 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | Not Applicable | - | - | - | ±100ppm/°C | 8Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() L12J1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS25 75R F Ohmite | 188 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 75Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() WFH90L1K0J Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 2.756Lx2.008W 70.00mmx51.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 1kOhm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 90W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 90W | 1.2kV | 90W | - | - | FIXED RESISTOR | - | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH230L10RK Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2005 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 10Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 230W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 230W | 1.2kV | 230W | - | - | FIXED RESISTOR | 8mm | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | - | 12.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() WFH230L5R0K Ohmite | In Stock | - | Datasheet | 9 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | -40°C~220°C | Bulk | 2005 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 5Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 230W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 230W | 1.2kV | 230W | - | - | FIXED RESISTOR | 8mm | - | Solder Lugs | Solder | Aluminum | - | - | 12.5984mm | 0.496 12.60mm | - | - | 12.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TL88K22R0 Ohmite | 39 |
| - | 22 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 22Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | - | - | 114W | - | - | FIXED RESISTOR | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C300KR20 Ohmite | In Stock | - | - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2013 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Radial | EAR99 | ±400ppm/°C | 200mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 19mm | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | 28.6mm | 47.63mm | - | - | - | - | 19 mm | Non-RoHS Compliant | - | ||
![]() HS250 R16 J Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 160mOhm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS15 2R7 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.783Lx0.440W 19.90mmx11.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.7Ohm | - | Wirewound | 15W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.433 11.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS10 3R3 F Ohmite | 122 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3.3Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS10 150R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS50 330R J Ohmite | 154 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS10 15R J Ohmite | 214 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 15Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.346 8.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() PFE5K8R50 Ohmite | In Stock | - | Datasheet | 17 Weeks | - | Radial, Tubular | NO | SPECIAL | Brackets | 2 | - | - | -55°C~350°C | Bulk | 2007 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | - | ±500ppm/°C | 8.5Ohm | - | Wirewound | - | RATED CURRENT: 9.4A | - | 1kW | 17.9V | 751W | - | Ribbed | FIXED RESISTOR | - | 70 | Solder Lugs | Solder | Ceramic | - | 413mm | - | - | 454mm | 58.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS50 4K7 J Ohmite | 80 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 4.7kOhm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS300 20R J Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 5.027Lx1.791W 127.70mmx45.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() HS250 150R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | - | - | - | RoHS Compliant | - |