- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVFT119EM100JE Ohmite | 12 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 0.799Diax4.685L 20.30mmx119.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 100Ohm | - | Wirewound | - | - | - | 72W | - | 72W | - | - | FIXED RESISTOR | - | - | - | - | 1400V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L100J500 Ohmite | 44 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 447mA | Flame Retardant Coating, Safety | 19.1mm | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | - | ||
![]() L25J35K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | - | 625V | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 35kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | - | - | 14.3mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L175J4R0E Ohmite | 30 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 4Ohm | - | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | - | 175W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOX-G-022502FE Ohmite | 37 |
| Datasheet | 15 Weeks | Surface Mount | Radial, Tubular | - | - | Brackets | 2 | - | 30kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax4.500L 19.56mmx114.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 25kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 40W | 30kV | 40W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L12J27R Ohmite | 49 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 27Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F40J2R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 2Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | 25.4mm | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() L50J175K Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 175kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 810F50KE Ohmite | 191 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50kOhm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | Molded | FIXED RESISTOR | - | - | - | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() 825F2R0E Ohmite | 437 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | - | Molded | FIXED RESISTOR | - | 7V | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 15.0622mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L25J10K Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 50mA | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() TA1K0PH100RKE Ohmite | 2999 |
| Datasheet | 22 Weeks | - | Box | - | - | Flanges | 2 | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2010 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 100Ohm | - | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | - | Rectangular | FIXED RESISTOR | - | - | 1000W | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 31.6992mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 805F15K Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | - | 5W | - | - | FIXED RESISTOR | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | - | ||
![]() TA2K0PH1R00KE Ohmite | 2238 |
| Datasheet | 12 Weeks | Bolt | Box | - | - | Flanges | 2 | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2010 | TAP2000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2000W | - | - | 2kW | 2kV | 2kW | 76.2mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EVRT170EN1R0JE Ohmite | 30 |
| Datasheet | 14 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 1Ohm | - | Wirewound | - | - | 8533.29.00.00 | - | - | 200W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L175J5K0E Ohmite | 49 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 5kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | 3.6kV | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() EVFT170EN47RJE Ohmite | 30 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 47Ohm | - | Wirewound | - | - | - | 160W | - | 160W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F55J3K0E Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | - | 55W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() F55J3R0E Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | - | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() EVFT170EN470JE Ohmite | 37 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±260ppm/°C | 470Ohm | - | Wirewound | - | - | - | 160W | - | 160W | - | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - |