- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 850F50KE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 50kOhm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 850F5R6E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 5.6Ohm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 825F560E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 560Ohm | - | Wirewound | - | - | - | - | - | 25W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | ROHS3 Compliant | - | ||
![]() 825F680E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 680Ohm | - | Wirewound | - | - | - | - | - | 25W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | ROHS3 Compliant | - | ||
![]() 850F27RE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 27Ohm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 850FR68E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±90ppm/°C | 680mOhm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 850F4R0E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 4Ohm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 825F5K6E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 5.6kOhm | - | Wirewound | - | - | - | - | - | 25W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 15.0622mm | 0.556 14.12mm | - | ROHS3 Compliant | - | ||
![]() 850F8K2E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | 8.2kOhm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 850F2R5E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 2.5Ohm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() 850FR20E Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | Aluminium | -55°C~275°C | Bulk | 2016 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±90ppm/°C | 200mOhm | - | Wirewound | - | - | - | - | - | 50W | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 16.6624mm | 0.620 15.75mm | - | ROHS3 Compliant | - | ||
![]() HS25 22R F Ohmite | 39 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.075Lx0.559W 27.30mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 22Ohm | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() C300K16RE Ohmite | 50 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | -55°C~400°C | Bulk | 2012 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 16Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | 69V | Solder Lugs | Solder | Vitreous Enamel Coated | - | 28.58mm | 47.63mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TL71K220R Ohmite | In Stock | - | - | 8 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | -40°C~125°C | Bulk | 2011 | TL | 4.803Lx1.012W 122.00mmx25.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±250ppm/°C | 220Ohm | TIN | Thick Film | - | RATED AC VOLTAGE(V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | - | - | - | 71W | - | - | FIXED RESISTOR | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS250 560R F Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 4.319Lx1.791W 109.70mmx45.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 560Ohm | - | Wirewound | 250W | - | - | - | - | - | - | - | - | - | M6 Threaded | - | Aluminum | - | - | - | 1.646 41.80mm | - | RoHS Compliant | - | ||
![]() HS50 56R F Ohmite | 49 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | Bulk | 2014 | ARCOL, HS | 1.933Lx0.559W 49.10mmx14.20mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 56Ohm | - | Wirewound | 50W | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | 0.583 14.80mm | - | RoHS Compliant | - | ||
![]() TL88K22K0 Ohmite | In Stock | - | - | 8 Weeks | - | Module | NO | LUG | Flanges | - | Aluminium | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | 22kOhm | Tin (Sn) | Thick Film | - | RATED AC VOLTAGE (V): 1200, RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | - | - | 114W | - | - | FIXED RESISTOR | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TGHGCR0500DE Ohmite | In Stock | - | Datasheet | - | - | SOT-227-4 | - | - | Flanges | - | - | -55°C~155°C | Tray | - | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±0.5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±60ppm/°C | 50mOhm | - | Thick Film | 100W | - | - | - | - | - | - | - | - | - | M4 Threaded | - | Epoxy Coated | Current Sense, Non-Inductive | - | - | 0.480 12.20mm | - | - | - | ||
![]() TGHMV10R0JE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | -55°C~175°C | - | - | TGHM | 1.496Lx0.984W 38.00mmx25.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Thick Film | 300W | - | - | - | - | - | - | - | - | - | Quick Connects, 0.228 (5.80mm) | - | Epoxy Coated | - | - | - | 0.335 8.50mm | - | ROHS3 Compliant | - | ||
![]() TGHMV500RJE Ohmite | 29 |
| Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | -55°C~175°C | - | - | TGHM | 1.496Lx0.984W 38.00mmx25.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500Ohm | - | Thick Film | 300W | - | - | - | - | - | - | - | - | - | Quick Connects, 0.228 (5.80mm) | - | Epoxy Coated | - | - | - | 0.335 8.50mm | - | ROHS3 Compliant | - |