- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Voltage - Rated AC | Size Code | Power Dissipation | Lead Style | Lead/Base Style | Coating, Housing Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892SP400K Ohmite | In Stock | - | Datasheet | 8 Weeks | Axial, Tubular | - | - | Brackets (not included) | - | - | - | -55°C~350°C | - | - | 800 | 2.000Diax24.000L 50.80mmx609.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | -800/ +2000ppm/°C | 40Ohm | - | Ceramic | 1000W | - | - | - | - | - | - | - | - | - | - | Ferrule Ends | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | - | - | - | RoHS Compliant | - | ||
![]() TAP2000K10RE Ohmite | 2095 |
| - | 20 Weeks | Box | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TAP2000 | 2.362Lx2.244W 60.00mmx57.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 10Ohm | - | Thick Film | 2000W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | Epoxy Coated | Non-Inductive | - | - | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() 508BA504KDG2 Ohmite | In Stock | - | Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~230°C | - | - | 500 | 10.000Lx0.252W 254.00mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -2000ppm/°C | - | - | Ceramic | 38W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() TAP2000K25RE Ohmite | 2646 |
| - | 20 Weeks | Box | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TAP2000 | 2.362Lx2.244W 60.00mmx57.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 25Ohm | - | Thick Film | 2000W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | - | Epoxy Coated | Non-Inductive | - | - | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() 506SP250KG2 Ohmite | 43 |
| Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~350°C | - | - | 500 | 6.000Lx0.252W 152.40mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -800ppm/°C | 25Ohm | - | Ceramic | 90W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() ARG160C 8R J Ohmite | 38 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 4.134Lx1.437W 105.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 8Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() ARG240C 5R J Ohmite | 50 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 6.102Lx1.437W 155.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 5Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() 504AS252KDG2 Ohmite | 29 |
| Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~230°C | - | - | 500 | 4.000Lx0.252W 101.60mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -800ppm/°C | - | - | Ceramic | 24W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() ARG320C 8R J Ohmite | 19 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 7.874Lx1.437W 200.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 8Ohm | - | Wirewound | 400W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() ARG160C 20R J Ohmite | 45 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 4.134Lx1.437W 105.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 20Ohm | - | Wirewound | 200W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() ARG240C 10R J Ohmite | 32 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 6.102Lx1.437W 155.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 10Ohm | - | Wirewound | 300W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() 508BA153KDG2 Ohmite | 17 |
| Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~230°C | - | - | 500 | 8.000Lx0.252W 203.20mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -2000ppm/°C | 15kOhm | - | Ceramic | 38W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() ARG400C 20R J Ohmite | 43 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 10.236Lx1.437W 260.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 20Ohm | - | Wirewound | 500W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() 888SP500K Ohmite | 53 |
| Datasheet | 8 Weeks | Axial, Tubular | - | - | Brackets (not included) | - | - | - | -55°C~350°C | - | - | 800 | 1.000Diax8.000L 25.40mmx203.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | -800/ +2000ppm/°C | 50Ohm | - | Ceramic | 190W | - | - | - | - | - | - | - | - | - | - | Ferrule Ends | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | - | - | - | RoHS Compliant | - | ||
![]() 506SP101KG2 Ohmite | In Stock | - | Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~350°C | - | - | 500 | 6.000Lx0.252W 152.40mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -800ppm/°C | 100Ohm | - | Ceramic | 90W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() ARG120C 25R J Ohmite | 50 |
| Datasheet | 16 Weeks | Rectangular, Wire Leads | - | - | Screw Holes | - | - | - | 0°C~250°C | - | - | ARG | 3.543Lx1.437W 90.00mmx36.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 25Ohm | - | Wirewound | 150W | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | Aluminum | - | - | - | 1.102 28.00mm | - | - | RoHS Compliant | - | ||
![]() 510SP501KG2 Ohmite | 2445 |
| Datasheet | 8 Weeks | Radial, Flat Oval | - | - | Brackets (not included) | - | - | - | -55°C~350°C | - | - | 500 | 10.000Lx0.252W 254.00mmx6.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -800ppm/°C | 500Ohm | - | Ceramic | 150W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | 1.500 38.10mm | - | - | RoHS Compliant | - | ||
![]() 886AS500KDS Ohmite | 210 |
| Datasheet | 8 Weeks | Axial, Tubular | - | - | Brackets (not included) | - | - | - | -55°C~230°C | - | - | 800 | 0.750Diax5.000L 19.05mmx127.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | 0/ -800ppm/°C | 50Ohm | - | Ceramic | 30W | - | - | - | - | - | - | - | - | - | - | Ferrule Ends | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | - | - | - | RoHS Compliant | - | ||
![]() PFE5K1R60 Ohmite | In Stock | - | Datasheet | 17 Weeks | Radial, Tubular | NO | SPECIAL | Brackets | 2 | - | - | -55°C~350°C | Bulk | 2007 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | EAR99 | ±500ppm/°C | 1.6Ohm | - | Wirewound | 1082W | - | - | 1kW | 41.6V | 1.082kW | Ribbed | FIXED RESISTOR | 42V | 70 | - | Solder Lugs | Solder | Ceramic | - | 413mm | 58.75mm | - | 412.75mm | 58.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() TA1K0PH10R0K Ohmite | In Stock | - | Datasheet | 22 Weeks | Box | NO | BINDING POST | Flanges | - | Epoxy Coated | 2kV | -55°C~85°C | Bulk | 2014 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 10Ohm | TIN | Thick Film | 1000W | RATED POWER IS DISSIPATED USING HEAT SINK | 8533.29.00.00 | 1kW | 2kV | 1kW | - | FIXED RESISTOR | - | - | 1kW | #10-32 Threaded | Threaded | Epoxy Coated | Moisture Resistant | - | 31.6992mm | 1.548 39.31mm | - | - | Non-RoHS Compliant | Contains Lead |