- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 20K F Ohmite | 16 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 20kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS100 50R J Ohmite | 15 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L50J5R0E Ohmite | 54 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | 16V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 3.162A | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 805F5R0E Ohmite | 750 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 5Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | 5V | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L225J2K0E Ohmite | 29 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | - | - | - | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | - | Wirewound | - | FLAMEPROOF | 225W | 4.595kV | - | 28.6mm | All-Welded | FIXED RESISTOR | - | 21V | - | - | 4595V | - | Solder Lugs | - | Vitreous Enamel Coated | 335mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F40J1R0E Ohmite | 285 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | - | -55°C~350°C | Bulk | 2011 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 40W | 655V | 40W | 25.4mm | All-Welded | FIXED RESISTOR | - | 6V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F40J50R Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 50Ohm | - | Wirewound | - | - | 40W | 655V | 40W | 25.4mm | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() 825F500 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | 520V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 25W | 520V | 25W | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() F30J75RE Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 30W | 187V | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() C300KR31 Ohmite | In Stock | - | Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | - | -55°C~400°C | Bulk | 2003 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 310mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 300W | - | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | - | 19mm | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.6mm | 47.63mm | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() F20J100 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100Ohm | - | Wirewound | - | - | 20W | - | 20W | 9.53mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L25J200 Ohmite | 63 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | 625V | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 353mA | Flame Retardant Coating, Safety | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() 825F750E Ohmite | 52 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 750Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | 25W | 520V | 25W | - | Molded | FIXED RESISTOR | - | 137V | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 15.0622mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() L25J6K0E Ohmite | 20 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | Ceramic | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 6kOhm | - | Wirewound | - | FLAMEPROOF | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 64mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 805F30RE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 30Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 5W | - | 5W | 16.41mm | Molded | FIXED RESISTOR | - | - | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | - | ROHS3 Compliant | - | ||
![]() L25J75RE Ohmite | 58 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75Ohm | - | Wirewound | - | FLAMEPROOF | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 577mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 825FR50E Ohmite | 47 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | 520V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | 500mOhm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | - | - | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 14.28mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | - | ||
![]() HS100 4R7 F Ohmite | 43 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 4.7Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L50J15KE Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 57mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F10J1R0 Ohmite | 49 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 187V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 1Ohm | - | Wirewound | - | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - |