- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Voltage - Rated AC | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-H-025004FE Ohmite | 2449 |
| Datasheet | 15 Weeks | Bolt | Radial, Tubular | - | - | Brackets | - | - | 45kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax6.000L 19.56mmx152.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 50W | 45kV | 50W | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L25J150E Ohmite | 66 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 150Ohm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | 61V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 408mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TAP800K10KE Ohmite | 2242 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 10kOhm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | - | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | Unknown | ROHS3 Compliant | - | ||
![]() L225J1K5 Ohmite | 45 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 387mA | Flame Retardant Coating, Safety | 28.6mm | - | - | 19 mm | Unknown | Non-RoHS Compliant | - | ||
![]() HS10 1R5 F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 0.626Lx0.335W 15.90mmx8.50mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.5Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.346 8.80mm | - | - | RoHS Compliant | - | ||
![]() EVFT252EP470JE Ohmite | 32 |
| Datasheet | 16 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 470Ohm | - | Wirewound | - | - | 8533.29.00.00 | - | - | 280W | - | - | FIXED RESISTOR | - | - | 3300V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS100 47R J Ohmite | 134 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 47Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L100J125 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 125Ohm | Tin (Sn) | Wirewound | - | FLAMEPROOF | - | 100W | - | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MOX-J-021003FE Ohmite | 2562 |
| Datasheet | 15 Weeks | - | Radial, Tubular | - | - | Brackets | 2 | - | 60kV | -65°C~180°C | Bulk | 2008 | Power-Mox | 0.770Diax8.000L 19.56mmx203.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 50ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 75W | 60kV | 75W | - | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Ceramic | - | High Voltage | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L25J5K0E Ohmite | 84 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 5kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 70mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F55J75RE Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 55W | - | 55W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | - | ROHS3 Compliant | - | ||
![]() F20J25KE Ohmite | 16 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25kOhm | Tin (Sn) | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | - | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() F20J3K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 3kOhm | - | Wirewound | - | - | - | 20W | - | 20W | 9.53mm | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 3R F Ohmite | 69 |
| Datasheet | 12 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 3Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L25J2K5E Ohmite | 196 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | - | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.5kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | - | 14.3mm | All-Welded | FIXED RESISTOR | 8V | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | 100mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 810F25RE Ohmite | 189 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 25Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | Molded | FIXED RESISTOR | - | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() TGHHV10R0JE Ohmite | 393 |
| Datasheet | 18 Weeks | Bolt | SOT-227-2 | - | LUG | Flanges | 2 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGH | 1.496Lx0.980W 38.00mmx24.90mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | 10Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | - | - | 120W | 500V | 120W | 12mm | Rectangular | FIXED RESISTOR | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | 9.0932mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 810F1R0E Ohmite | 29 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2005 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 1Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | 20.63mm | Molded | FIXED RESISTOR | 3V | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | - | 10.31mm | 0.400 10.16mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() C300KR63E Ohmite | 55 |
| Datasheet | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 6V | -55°C~400°C | Bulk | 2014 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 630mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | - | 300W | 1kV | 300W | - | Vitreous Enamelled | FIXED RESISTOR | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.58mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F55J1K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 1.5kOhm | - | Wirewound | - | - | - | 55W | - | 55W | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - |