- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Current Rating | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L175J2K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 1999 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 175W | 3.595kV | 175W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 850F25RE Ohmite | 46 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2005 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±20ppm/°C | - | 25Ohm | - | Wirewound | - | - | - | 50W | 1.17kV | 50W | 29.36mm | - | - | - | - | 35V | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 39.67mm | 15.88mm | 0.620 15.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 825F10RE Ohmite | 50 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 10Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 25W | 520V | 25W | 27.79mm | Molded | FIXED RESISTOR | - | - | 16V | - | 11.13mm | - | - | Solder Lugs | Solder | Aluminum | - | - | 18.26mm | 14.28mm | 0.556 14.12mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 810F500 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | - | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | Wirewound | 10W | POWER DISSIPATED USING HEAT SINK | 8533.21.00.80 | - | - | - | - | - | FIXED RESISTOR | - | MIL-R-18546 | - | 10W | - | 320V | 80 | Solder Lugs | - | Aluminum | - | - | - | - | 0.400 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() 805F5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 210V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | - | - | FIXED RESISTOR | - | MIL-R-18546 | - | 5W | - | - | 65 | Solder Lugs | Solder | Aluminum | - | - | - | 8.9154mm | 0.330 8.38mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HS100 15R F Ohmite | 23 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 15Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 810F1R5 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1.5Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 680R J Ohmite | 21 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 680Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() SHL1-1K0C075DE Ohmite | 2090 |
| Datasheet | 11 Weeks | - | Rectangular Case - Open | - | - | Flanges | - | - | 75mV | -25°C~85°C | Bulk | 2013 | S | 6.693Lx2.362W 170.00mmx60.00mm | ±0.5% | - | yes | Active | 1 (Unlimited) | - | Screw | - | - | INTERCONNECTION DEVICE | 75μOhm | - | Metal Element | - | - | - | 75W | - | 75W | - | - | - | 1kA | - | - | - | - | - | - | 4-Terminal | - | - | - | Current Sense | - | 40.9956mm | 1.614 41.00mm | - | Unknown | ROHS3 Compliant | - | ||
![]() L100J3K0 Ohmite | 29 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2005 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 3kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | - | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EVRT170ENR10KE Ohmite | 60 |
| Datasheet | 14 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 100mOhm | - | Wirewound | - | - | 8533.29.00.00 | 200W | - | 200W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L12J820E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2008 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | - | 820Ohm | - | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 810F500E Ohmite | 89 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | - | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±20ppm/°C | - | 500Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | - | 20.63mm | Molded | FIXED RESISTOR | - | - | - | - | 7.93mm | - | 7581 | Solder Lugs | - | Aluminum | - | - | 14.27mm | 10.31mm | 0.400 10.16mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HS100 3R3 J Ohmite | 35 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 3.3Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() PFR5K25R0E Ohmite | 2825 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | - | - | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFR | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | - | 25Ohm | - | Wirewound | - | RATED CURRENT: 5.1A | - | 1kW | - | 650W | 52.4mm | Rugged | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Ceramic | - | - | - | 52.4mm | - | 454.02mm | - | ROHS3 Compliant | - | ||
![]() L100J4R0E Ohmite | 23 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | - | 4Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19.1mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TAP800J1R0E Ohmite | In Stock | - | Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | - | 1Ohm | - | Thick Film | - | - | - | - | - | 800W | - | - | - | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() HS100 1R J Ohmite | 356 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 1Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L50J8K0E Ohmite | 138 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAMEPROOF | - | 50W | - | 50W | 14.3mm | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L50J5K0E Ohmite | 40 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | 16V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 100mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |