- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL88K1R00 Ohmite | In Stock | - | Datasheet | 6 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | -40°C~125°C | Bulk | 2004 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 1Ohm | TIN | Thick Film | - | - | - | 114W | 1.2kV | 114W | 50.7mm | 24.4mm | - | FIXED RESISTOR | unknown | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | 25mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HS100 27R F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 27Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() HS100 22K F Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 22kOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() PFE5K1R60E Ohmite | 2614 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | Ceramic | 10V | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | EAR99 | ±500ppm/°C | 1.6Ohm | - | Wirewound | 1082W | - | - | 1.081kW | - | 1.082kW | - | - | Rugged | FIXED RESISTOR | - | 42V | - | - | - | Solder Lugs | Solder | - | - | - | 58.75mm | 58.75mm | - | 412.75mm | Unknown | ROHS3 Compliant | - | ||
![]() F20J15R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2004 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 15Ohm | - | Wirewound | - | - | - | 20W | 815V | 20W | - | 9.53mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L25J1K5E Ohmite | 68 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | - | Wirewound | - | FLAMEPROOF | - | 25W | 625V | 25W | - | - | All-Welded | FIXED RESISTOR | - | 6V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 129mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L50J750E Ohmite | 45 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 258mA | Flame Retardant Coating, Safety | 14.3mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() L25J80KE Ohmite | 21 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 80kOhm | - | Wirewound | - | FLAMEPROOF | 8533.29.00.00 | 25W | - | 25W | - | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() WFH330L75RJE Ohmite | 9 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 11.024Lx2.008W 280.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 75Ohm | - | Wirewound | - | - | - | 330W | 1.2kV | 330W | - | 51mm | - | FIXED RESISTOR | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EVFL252EP10RJE Ohmite | 9 |
| Datasheet | 16 Weeks | Bolt, Brackets | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.299Diax9.843L 33.00mmx250.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 280W | - | 280W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFL170EN47RJE Ohmite | 26 |
| Datasheet | 16 Weeks | - | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.102Diax6.614L 28.00mmx168.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±260ppm/°C | 47Ohm | - | Wirewound | - | - | - | - | - | 160W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFL252EP4R7JE Ohmite | 26 |
| Datasheet | 16 Weeks | - | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.299Diax9.843L 33.00mmx250.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±400ppm/°C | 4.7Ohm | - | Wirewound | - | - | - | - | - | 280W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFT252EP1K0JE Ohmite | 40 |
| Datasheet | 16 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 1kOhm | - | Wirewound | - | - | 8533.29.00.00 | - | - | 280W | - | - | - | FIXED RESISTOR | - | - | - | 3300V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TGHPV250RKE Ohmite | 30 | - | Datasheet | 18 Weeks | - | SOT-227-2 | - | - | Flanges | - | - | - | -55°C~155°C | Bulk | - | TGH600 | 1.496Lx0.984W 38.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 250Ohm | - | Thick Film | - | - | - | 600W | 500V | - | - | - | - | - | - | - | - | - | - | M4 Threaded | - | - | - | Non-Inductive, Pulse Withstanding, RF, High Frequency | - | - | 0.480 12.20mm | - | - | ROHS3 Compliant | - | ||
![]() EVFL252EP100JE Ohmite | 26 |
| Datasheet | 16 Weeks | Bolt, Brackets | Radial, Tubular | - | - | Brackets, Termination | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.299Diax9.843L 33.00mmx250.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | ±260ppm/°C | 100Ohm | - | Wirewound | - | - | - | 280W | - | 280W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFT252EP10RJE Ohmite | 26 |
| Datasheet | 16 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | 8533.29.00.00 | - | - | 280W | - | - | - | FIXED RESISTOR | - | - | - | 3300V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() F55J75R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 75Ohm | - | Wirewound | - | - | - | 55W | 1.4kV | 55W | - | 25.4mm | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() 810F300E Ohmite | 21 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 300Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | - | Molded | FIXED RESISTOR | - | - | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() HS100 R47 J Ohmite | 7420 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 470mOhm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() L12J10RE Ohmite | 47 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | 565V | 12W | - | 7.94mm | All-Welded | FIXED RESISTOR | - | 11V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | Unknown | ROHS3 Compliant | - |