- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Termination Style | Failure Rate | Lead Style | Lead/Base Style | Product Type | Coating, Housing Type | Load Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L225J1K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.595kV | - | - | -55°C~350°C | Bulk | 2014 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 474mA | Flame Retardant Coating, Safety | - | 28.6mm | - | - | - | - | 19 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CL175J15R Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 1.126" Dia x 8.500" L (28.60mm x 215.90mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | - | 15 Ohms | - | - | 175W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() C375K3R0E Ohmite | In Stock | - | - | - | - | Radial, 3 Lead, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | C375 | 1.125" Dia x 10.500" L (28.58mm x 266.70mm) | ±10% | - | - | - | - | - | - | - | ±400ppm/°C | - | 3 Ohms | - | - | 375W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25020TA57SB-60R Ohmite | In Stock | - | - | - | - | Radial, Flat Oval | - | Flange Braces, Right Angle | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 2.000" L x 0.375" W (50.80mm x 9.53mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | - | 60 Ohms | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | - | - | - | - | 0.375" (9.53mm) | - | - | - | - | - | - | ||
![]() C1500K100 Ohmite | In Stock | - | - | - | Bolt | Radial, 3 Lead, Tubular | - | Brackets (not included) | - | - | 2 | - | - | - | - | Ohmite | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | C1500 | 2.500" Dia x 20.000" L (63.50mm x 508.00mm) | ±10% | - | - | - | - | - | Radial | - | ±400ppm/°C | - | 100 Ohms | - | - | 1500W | - | - | 1.5 kW | - | - | 63.5 mm | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | 508 mm | - | - | - | - | - | ||
![]() TAP600KR20E Ohmite | In Stock | - | - | - | - | Box | - | Flanges | - | - | - | Ohmite | 1 | Ohmite | + 150 C | Ohmite | - 55 C | Chassis Mount | Bulk | - | Active | Details | 7 oz | - | - | 5 kV | -55°C ~ 150°C | Bulk | - | TAP600 | 2.559" L x 2.362" W (65.00mm x 60.00mm) | ±10% | - | - | - | - | - | - | - | ±150ppm/°C | Heat Sinkable Resistor | 200 mOhms | - | Thick Film | 600W | - | Resistors | 600 W | - | - | - | - | - | Flange | - | M5 Threaded | - | Planar Resistors | Epoxy Coated | - | - | Planar Resistors - Chassis Mount | - | 31.5 mm | 1.280" (32.50mm) | 59.2 mm | 56.8 mm | - | - | - | - | ||
![]() AG25J1R62 Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 0.563" Dia x 2.000" L (14.30mm x 50.80mm) | ±5% | - | - | - | - | - | - | - | 50ppm/°C | - | 1.62 Ohms | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Ceramic | - | Non-Inductive | - | - | - | - | - | - | - | - | - | - | ||
![]() CL100J15R Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | Ohmite | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | - | 15 Ohms | - | - | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() WFH90A50RJE Ohmite | In Stock | - | - | - | - | Module | - | Flanges | - | - | - | - | - | - | + 300 C | Ohmite | 0 C | - | Bulk | - | Active | - | - | - | - | 1.2 kV | -40°C | - | - | WFH | 2.756" L x 0.496" W (70.00mm x 12.60mm) | ±5% | - | - | - | - | - | - | - | - | - | 50 Ohms | - | Wirewound | 90W | - | - | 90 W | - | - | - | - | - | Solder Lug | - | Quick Connects | - | - | Aluminum | - | - | - | - | 12.6 mm | 2.008" (51.00mm) | 70 mm | 51 mm | - | - | - | - | ||
![]() L50J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.625kV | - | - | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.625kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 2.236A | Flame Retardant Coating, Safety | - | 14.3mm | - | - | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() L100J7R0E Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | L100 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | - | 7 Ohms | - | - | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() HV40/70MJ7R00EE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA100 470R J Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | Screw Holes | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | FPA100 470R 5% | Active | Details | 1.008835 oz | - | - | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 470 Ohms | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | M4 Threaded | - | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | ||
![]() L100J75R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.845kV | - | - | -55°C~350°C | Bulk | 2012 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | - | 75Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 100W | 2.84kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 1.154A | Flame Retardant Coating, Safety | - | 19mm | - | - | - | - | 12.7 mm | Unknown | Non-RoHS Compliant | - | ||
![]() FPA250 3R3 J Ohmite | In Stock | - | - | - | - | Box | - | Flanges | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | - | Active | Details | 7.379313 oz | - | - | 5 kV | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 3.3 Ohms | - | Thick Film | 250W | - | Resistors | 250 W | - | - | - | - | - | - | - | M5 Threaded | - | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | 26 mm | 1.122" (28.50mm) | 67 mm | 60 mm | - | - | - | - | ||
![]() FPA100 330R J Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | Screw Holes | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | FPA100 330R 5% | Active | Non-Compliant | 1.008835 oz | - | 1 kV | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 330 Ohms | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | M4 Threaded | - | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - | ||
![]() FPA250 47K J Ohmite | In Stock | - | - | - | - | Box | - | Flanges | - | - | - | ARCOL / Ohmite | 1 | Ohmite | - | Ohmite | - | Chassis Mount | Tray | - | Active | Details | - | - | - | - | -55°C ~ 155°C | Tray | - | FPA250 | 2.638" L x 2.362" W (67.00mm x 60.00mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | - | 47 kOhms | - | Thick Film | 250W | - | Resistors | - | - | - | - | - | - | - | - | M5 Threaded | - | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | - | 1.122" (28.50mm) | - | - | - | - | - | - | ||
![]() CL65J100K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 270100M538-50R0 Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 270 | 0.752" Dia x 6.500" L (19.10mm x 165.10mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | - | 50 Ohms | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA100 50R J Ohmite | In Stock | - | - | - | - | SOT-227-2 | - | Screw Holes | - | - | - | ARCOL / Ohmite | 10 | Ohmite | + 155 C | Ohmite | - 55 C | Chassis Mount | Tray | FPA100 50R 5% | Active | Details | 1.008835 oz | - | - | 1 kV | -55°C ~ 155°C | Tray | - | FPA100 | 1.516" L x 1.000" W (38.50mm x 25.40mm) | ±5% | - | - | - | - | - | - | - | ±100ppm/°C | Thick Film Power Resistor | 50 Ohms | - | Thick Film | 100W | - | Resistors | 100 W | - | - | - | - | - | - | - | M4 Threaded | - | Planar Resistors | - | - | Non-Inductive | Planar Resistors - Chassis Mount | - | 8.9 mm | 0.492" (12.50mm) | 38 mm | 24.4 mm | - | - | - | - |