- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Wire/Cable Diameter | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAB11601R00KE Ohmite | 2755 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | - | - | Flanges | - | - | - | - | Bulk | 2014 | BA | 6.299Lx3.740W 160.00mmx95.00mm | ±10% | - | - | Active | Not Applicable | - | - | - | - | 1Ohm | - | Wirewound | - | - | - | 500W | 1kV | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | Aluminum | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() L225J750 Ohmite | 32 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 547mA | Flame Retardant Coating, Safety | 28.6mm | - | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() F30J1K0E Ohmite | 41 |
| Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2007 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 8533.29.00.00 | 30W | 281V | 30W | - | All-Welded | FIXED RESISTOR | - | 5V | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | 25.4mm | 14.3002mm | 0.563 14.29mm | - | Unknown | ROHS3 Compliant | - | ||
![]() L225J2K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2014 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2.5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 300mA | Flame Retardant Coating, Safety | 28.6mm | - | - | 19 mm | - | Non-RoHS Compliant | - | ||
![]() L225J10KE Ohmite | 73 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 10kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | 47V | - | - | 4595V | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 150mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 805F150E Ohmite | 50 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | 210V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.600Lx0.646W 15.24mmx16.41mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | 150Ohm | - | Wirewound | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 5W | 210V | 5W | 16.41mm | Molded | FIXED RESISTOR | - | - | 5W | 6.76mm | - | 6065 | Solder Lugs | Solder | 1.29 mm | Aluminum | - | - | - | 8.13mm | 0.330 8.38mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F55J1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2014 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 1Ohm | - | Wirewound | - | - | - | 55W | 1.4kV | 55W | 25.4mm | - | - | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() HS100 2R2 J Ohmite | 93 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.2Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() 825FR50 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 520V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 1.062Lx1.094W 26.98mmx27.79mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 25W | - | 25W | 27.43mm | - | FIXED RESISTOR | MIL-R-18546 | - | - | 11.13mm | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 15.0622mm | 0.556 14.12mm | - | - | Non-RoHS Compliant | - | ||
![]() L225J75KE Ohmite | 26 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 75kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.6kV | 225W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L12J12RE Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L12J270E Ohmite | 21 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L175J2K0E Ohmite | 9 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2010 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 2kOhm | - | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 28.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L12J15RE Ohmite | 34 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | - | 12W | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L225J100KE Ohmite | 55 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 100kOhm | - | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | - | All-Welded | FIXED RESISTOR | - | 150V | - | - | 4595V | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 47mA | Flame Retardant Coating, Safety | 28.6mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() WFH230L150JE Ohmite | 9 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 150Ohm | - | Wirewound | - | - | - | 230W | 1.2kV | 230W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L175J10K Ohmite | 33674450 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 3.595kV | -55°C~350°C | Bulk | 2005 | 270 | 1.126Diax8.500L 28.60mmx215.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 175W | - | 175W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() L50J5K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 1.625kV | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 50W | 1.62kV | 50W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() L225J25R Ohmite | 41 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 4.595kV | -55°C~350°C | Bulk | 2014 | 270 | 1.126Diax10.500L 28.60mmx266.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | - | 225W | 4.595kV | 225W | 28.6mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | - | Vitreous Enamel Coated | 3A | Flame Retardant Coating, Safety | - | - | - | - | Unknown | Non-RoHS Compliant | - | ||
![]() TGHGCR0200FE Ohmite | 20 | - | Datasheet | 18 Weeks | Bolt | SOT-227-4 | - | LUG | Flanges | 4 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±60ppm/°C | 20mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | NON-INDUCTIVE, PRECISION | - | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M4 Threaded | Threaded | - | Epoxy Coated | - | Current Sense, Non-Inductive | - | 12.2682mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | - |