- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L50J20KE Ohmite | 35 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | Ceramic | - | -55°C~350°C | Bulk | 2007 | 270 | 0.563Diax4.000L 14.30mmx101.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 50W | 1.625kV | 50W | - | 14.3mm | All-Welded | FIXED RESISTOR | - | - | 32V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 50mA | Flame Retardant Coating, Safety | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F40J10R Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 655V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 2.000Lx1.000W 50.80mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 40W | 655V | 40W | - | 25.4mm | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() TL88K10R0E Ohmite | 50 |
| Datasheet | 22 Weeks | Bolt | Module | - | LUG | Flanges | - | Aluminium | - | - | -40°C~125°C | Bulk | 2011 | TL | 3.465Lx1.012W 88.00mmx25.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±250ppm/°C | 10Ohm | Tin (Sn) | Thick Film | - | - | - | 114W | 1.2kV | 114W | 50.7mm | 24.4mm | - | FIXED RESISTOR | unknown | - | 1.2kV | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Aluminum | - | - | - | 25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HS100 10R J Ohmite | 240 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() F20J4K0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Radial, Flat Oval | NO | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 4kOhm | Tin (Sn) | Wirewound | - | - | 8533.21.00.80 | 20W | - | 20W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() WFH160L250JE Ohmite | 79 | - | Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | - | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 5.512Lx2.008W 140.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 150 ppm/°C | 250Ohm | - | Wirewound | - | RATED POWER WITH HEAT SINK: 160W, RATED AC VOLTAGE: 1200V | 8533.21.00.80 | 160W | 1.2kV | 160W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.5984mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 810F10R Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | 2 | Aluminium | - | 320V | -55°C~275°C | Bulk | 2004 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | 320V | 10W | - | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVRT252EP10RJE Ohmite | 39 |
| Datasheet | 14 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±400ppm/°C | 10Ohm | - | Wirewound | - | - | - | 350W | - | 350W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVFT252EP47RJE Ohmite | 29 |
| Datasheet | 16 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.205Diax9.921L 30.60mmx252.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 47Ohm | - | Wirewound | - | - | 8533.29.00.00 | - | - | 280W | - | - | - | FIXED RESISTOR | - | - | - | - | - | 3300V | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 60/115MNJ10R0DE Ohmite | 26 |
| Datasheet | 9 Weeks | - | Module | - | - | Flanges | 2 | - | - | - | -55°C~275°C | Bulk | 2010 | Metalohm | 5.563Lx0.750W 141.30mmx19.05mm | ±5% | - | - | Active | Not Applicable | - | Quick Connect | - | ±50ppm/°C | 10Ohm | - | Wirewound | - | - | - | 60W | - | 115W | - | - | - | - | - | - | - | - | - | - | - | Quick Connects, 0.250 (6.35mm) | Quick Connect | Steel | - | Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 19.05mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() TA1K0PH250RKE Ohmite | 3 | - | Datasheet | 22 Weeks | Bolt | Box | - | - | Flanges | 2 | Epoxy Coated | - | 2kV | -55°C~85°C | Bulk | 2010 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 250Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 1000W | - | - | 1kW | 2kV | 1kW | - | 76.2mm | Rectangular | FIXED RESISTOR | - | - | - | 1000W | - | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | - | ||
![]() F20J2K5 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 2.5kOhm | - | Wirewound | - | - | - | 20W | - | 20W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L12J6K8 Ohmite | 21 |
| Datasheet | 10 Weeks | - | Radial, Tubular | NO | LUG | Brackets (not included) | - | Vitreous Enamel Coated | - | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±260ppm/°C | 6.8kOhm | Tin (Sn) | Wirewound | - | FLAMEPROOF | 8533.21.00.80 | 12W | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() F55J250 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 250Ohm | - | Wirewound | - | - | - | 55W | 1.4kV | 55W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F55J3R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | - | 1.405kV | -55°C~350°C | Bulk | 2014 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 3Ohm | - | Wirewound | - | - | - | 55W | - | 55W | - | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() PFE5K4R50 Ohmite | 2699 |
| Datasheet | 17 Weeks | Bolt, Brackets | Radial, Tubular | - | SPECIAL | Brackets | 2 | - | - | - | -55°C~350°C | Bulk | 2004 | Powr-Rib®PFE | - | ±10% | - | yes | Active | Not Applicable | 2 | - | - | ±500ppm/°C | 4.5Ohm | - | Wirewound | - | - | - | 726W | 17.2V | 726W | - | - | Ribbed | FIXED RESISTOR | - | - | - | - | - | - | 70 | Solder Lugs | Solder | Ceramic | - | - | 413mm | 58.75mm | - | 412.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() L12J330E Ohmite | 21 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | 565V | -55°C~350°C | Bulk | 2010 | 270 | 0.313Diax1.748L 7.94mmx44.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 12W | 565V | 12W | - | 7.94mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 7.94mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVRT170ENR22KE Ohmite | 26 |
| Datasheet | 14 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | - | - | - | -55°C~350°C | Bulk | 2012 | Euro-Power | 1.004Diax6.693L 25.50mmx170.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±400ppm/°C | 220mOhm | - | Wirewound | - | - | - | 200W | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 810F3K5E Ohmite | 37 |
| Datasheet | 26 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | - | 320V | -55°C~275°C | Tray | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 3.5kOhm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | - | 10W | - | 10W | - | - | Molded | FIXED RESISTOR | - | - | - | - | 7.93mm | - | 7581 | Solder Lugs | Solder | Aluminum | - | - | 14.27mm | 11.0998mm | 0.400 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() L100J1K0E Ohmite | 20 | - | Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | - | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | - | 100W | 2.845kV | 100W | - | 19.1mm | All-Welded | FIXED RESISTOR | - | - | 10V | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 316mA | Flame Retardant Coating, Safety | 19.1mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free |