- Composition
- Lead Style
- Mounting Feature
- Package / Case
- Resistance
- Series
- Size / Dimension
- Tolerance
- Coating, Housing Type
- Operating Temperature
- Temperature Coefficient
- Features
Attribute column
Manufacturer
Ohmite Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Housing Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Working Voltage | Size Code | Lead Style | Lead/Base Style | Coating, Housing Type | Load Current | Features | Diameter | Height | Height Seated (Max) | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L100J25KE Ohmite | 34 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 2.845kV | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 25kOhm | - | Wirewound | - | FLAMEPROOF | 100W | 2.845kV | 100W | 19.1mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() L25J15R Ohmite | 48 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2012 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±400ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | FLAMEPROOF | 25W | 625V | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | 1.29A | Flame Retardant Coating, Safety | 14.3mm | - | - | 7.95 mm | Unknown | Non-RoHS Compliant | - | ||
![]() 810F1R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Axial, Box | NO | LUG | Flanges | - | Aluminium | 320V | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 0.750Lx0.812W 19.05mmx20.63mm | ±1% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 10W | 320V | 10W | 20.32mm | - | FIXED RESISTOR | - | MIL-R-18546 | - | - | - | 80 | Solder Lugs | Solder | Aluminum | - | - | - | 11.0998mm | 0.400 10.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TAP600KR50E Ohmite | 2036 |
| Datasheet | 20 Weeks | Bolt | Box | - | - | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±150ppm/°C | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 600W | 5kV | 600W | 65.8mm | Epoxy Encapsulated | FIXED RESISTOR | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.5mm | 1.280 32.50mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TAP600J500E Ohmite | 2613 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2015 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 500Ohm | - | Thick Film | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() TAP600J50RE Ohmite | 2978 |
| Datasheet | 20 Weeks | - | Box | - | - | Flanges | - | Epoxy Coated | - | -55°C~150°C | Bulk | 2014 | TAP600 | 2.559Lx2.362W 65.00mmx60.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 50Ohm | - | Thick Film | - | - | - | - | 600W | - | Epoxy Encapsulated | FIXED RESISTOR | unknown | - | - | - | 5000V | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 32.512mm | 1.280 32.50mm | - | - | ROHS3 Compliant | - | ||
![]() HS100 150R J Ohmite | 307 |
| Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | - | - | - | - | Bulk | 2014 | ARCOL, HS | 2.566Lx1.075W 65.20mmx27.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 150Ohm | - | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | Aluminum | - | - | - | - | 0.949 24.10mm | - | - | RoHS Compliant | - | ||
![]() F55J4R0 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 1.405kV | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 3.500Lx1.000W 88.90mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±400ppm/°C | 4Ohm | - | Wirewound | - | - | 55W | - | 55W | 25.4mm | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() C300K1R6E Ohmite | 47 |
| - | 16 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~400°C | Bulk | 2014 | Corrib®280 | 1.125Diax8.500L 28.58mmx215.90mm | ±10% | e1 | yes | Active | Not Applicable | 2 | Lug | EAR99 | ±400ppm/°C | 1.6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 300W | 1kV | 300W | 28.58mm | Vitreous Enamelled | FIXED RESISTOR | - | - | 22V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 28.58mm | 47.63mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F30J750 Ohmite | In Stock | - | Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 281V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 1.250Lx1.000W 31.75mmx25.40mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 750Ohm | - | Wirewound | - | POWER DISSIPATED USING HEAT SINK | 30W | - | 30W | 25.4mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 14.3002mm | 0.563 14.29mm | - | - | Non-RoHS Compliant | - | ||
![]() F20J1K5E Ohmite | 21 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | LUG | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 815V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | - | 20W | - | 20W | - | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | 9.525mm | 9.525mm | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() F10J1K0 Ohmite | 24 |
| Datasheet | 10 Weeks | Bolt | Radial, Flat Oval | - | - | Flange Braces, Right Angle | - | Vitreous Enamel Coated | 187V | -55°C~350°C | Bulk | 2008 | Stackohm® 250 | 0.750Lx0.375W 19.05mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | Lug | - | ±260ppm/°C | 1kOhm | - | Wirewound | - | - | 10W | - | 10W | - | - | - | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | - | - | 9.525mm | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() L25J800E Ohmite | 67 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | - | Vitreous Enamel Coated | 625V | -55°C~350°C | Bulk | 2010 | 270 | 0.563Diax2.000L 14.30mmx50.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 800Ohm | - | Wirewound | - | FLAMEPROOF | 25W | - | 25W | 14.3mm | All-Welded | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 14.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 850F3R0E Ohmite | 43 | - | Datasheet | 26 Weeks | - | Axial, Box | - | - | Flanges | 2 | Aluminium | - | -55°C~275°C | Bulk | 2006 | Metal-Mite®89 | 1.938Lx1.156W 49.23mmx29.36mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 3Ohm | - | Wirewound | - | - | 50W | 1.17kV | 50W | 29.36mm | - | - | - | - | 12V | - | - | - | Solder Lugs | Solder | Aluminum | - | - | 39.67mm | 15.88mm | 0.620 15.75mm | - | Unknown | ROHS3 Compliant | - | ||
![]() L100J1K5E Ohmite | 30 |
| Datasheet | 10 Weeks | Bolt | Radial, Tubular | - | LUG | Brackets (not included) | 2 | Vitreous Enamel Coated | - | -55°C~350°C | Bulk | 2010 | 270 | 0.752Diax6.500L 19.10mmx165.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | ±260ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | - | FLAME PROOF | 100W | 2.845kV | 100W | 19.1mm | All-Welded | FIXED RESISTOR | - | - | 12V | - | - | - | Solder Lugs | Solder | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | 19.1mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TGHGCR0020FE Ohmite | 476 |
| Datasheet | 18 Weeks | Bolt | SOT-227-4 | - | LUG | Flanges | 4 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2007 | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Screw | - | ±60ppm/°C | 2mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | PRECISION, NON INDUCTIVE | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Current Sense, Non-Inductive | - | 12.2682mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | - | ||
![]() TAP800KR33E Ohmite | 2649 |
| Datasheet | 20 Weeks | - | Box | NO | BINDING POST | Flanges | 2 | Epoxy Coated | 5kV | -55°C~150°C | Bulk | 2007 | TAP800 | 2.559Lx2.362W 65.00mmx60.00mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 330mOhm | - | Thick Film | - | RATED POWER USING HEAT SINK: 800W | 800W | 5kV | 800W | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M5 Threaded | Threaded | Epoxy Coated | - | - | - | 23.0124mm | 1.280 32.50mm | - | Unknown | ROHS3 Compliant | - | ||
![]() WFH230L1K0JE Ohmite | 26 |
| Datasheet | 16 Weeks | - | Radial, Rectangular Case | NO | LUG | Flanges | - | Aluminium | 1.2kV | -40°C~220°C | Bulk | 2007 | WFH | 8.268Lx2.008W 210.00mmx51.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Lug | EAR99 | 150 ppm/°C | 1kOhm | - | Wirewound | - | - | 230W | 1.2kV | 230W | 51mm | - | FIXED RESISTOR | - | - | - | - | - | - | Solder Lugs | Solder | Aluminum | - | - | - | 12.6mm | 0.496 12.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TA1K0PH15R0KE Ohmite | 2219 |
| Datasheet | 22 Weeks | Bolt | Box | - | BINDING POST | Flanges | - | Epoxy Coated | - | -55°C~85°C | Bulk | 2004 | TAP1000 | 3.000Lx3.000W 76.20mmx76.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | ±250ppm/°C | 15Ohm | - | Thick Film | 1000W | - | 1kW | 2kV | 1kW | 76.2mm | Rectangular | FIXED RESISTOR | - | - | 122V | 1000W | - | - | #10-32 Threaded | Threaded | Epoxy Coated | - | Moisture Resistant | - | 39.31mm | 1.548 39.31mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TGHGCR0150FE Ohmite | 82 | - | Datasheet | 18 Weeks | Bolt | SOT-227-4 | - | LUG | Flanges | 4 | Epoxy Coated | 500V | -55°C~155°C | Tray | 2012 | TGHG | 1.500Lx0.980W 38.10mmx24.90mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Screw | EAR99 | ±60ppm/°C | 15mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | PRECISION, NON INDUCTIVE | 100W | - | 100W | 24.9mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | M4 Threaded | Threaded | Epoxy Coated | - | Current Sense, Non-Inductive | - | 12.2682mm | 0.483 12.26mm | - | Unknown | ROHS3 Compliant | - |